Littelfuse, Inc. Single FETs, MOSFETs IXFK64N50Q3

Description
N-Channel 500V 64A (Tc) 1000W (Tc) Through Hole TO-264AA (IXFK)
Request a Quote Datasheet
Description
N-Channel 500V 64A (Tc) 1000W (Tc) Through Hole TO-264AA (IXFK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFK64N50Q3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFK64N50Q3-ND
Single FETs, MOSFETs IXFK64N50Q3-ND
N-Channel 500V 64A (Tc) 1000W (Tc) Through Hole TO-264AA (IXFK)

N-Channel 500V 64A (Tc) 1000W (Tc) Through Hole TO-264AA (IXFK)

Buy Now Datasheet
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Manufacturer: IXYS Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Series: HiPerFET™, Q3 Class Package: Tube Product Status: Active FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 500 V Operating Temperature: -55°C ~ 150°C (TJ) Mounting Type: Through Hole Supplier Device Package: TO-264AA (IXFK)

Manufacturer: IXYS
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Series: HiPerFET™, Q3 Class
Package: Tube
Product Status: Active
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 500 V
Operating Temperature: -55°C ~ 150°C (TJ)
Mounting Type: Through Hole
Supplier Device Package: TO-264AA (IXFK)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Q3Class HiPerFET Pwr MOSFET 500V/64A

MOSFET Q3Class HiPerFET Pwr MOSFET 500V/64A

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFK64N50Q3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFK64N50Q3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFK64N50Q3
MOSFET N-CH 500V 64A TO264AA

MOSFET N-CH 500V 64A TO264AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXFK64N50Q3-ND IXFK64N50Q3 IXFK64N50Q3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor - QPD0060 - Qorvo
Specs
Transistor Technology / Material DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor
Package Type DFN
Power Gain 25 dB
View Details