Zilog Single FETs, MOSFETs IXFK50N50

Description
N-Channel 500V 50A (Tc) 560W (Tc) Through Hole TO-264AA (IXFK)
Request a Quote Datasheet
Description
N-Channel 500V 50A (Tc) 560W (Tc) Through Hole TO-264AA (IXFK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFK50N50-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFK50N50-ND
Single FETs, MOSFETs IXFK50N50-ND
N-Channel 500V 50A (Tc) 560W (Tc) Through Hole TO-264AA (IXFK)

N-Channel 500V 50A (Tc) 560W (Tc) Through Hole TO-264AA (IXFK)

Buy Now Datasheet
Singapore, Singapore
500V 50A MOSFET Transistor
278-IXFK50N50
500V 50A MOSFET Transistor 278-IXFK50N50
MOSFET N-CH 500V 50A TO-264AA Product overview: IXFK50N50 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFK50N50 can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 50A TO-264AA Product overview: IXFK50N50 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFK50N50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 50 Amps 500V 0.1 Rds

MOSFET 50 Amps 500V 0.1 Rds

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFK50N50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFK50N50
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFK50N50
MOSFET N-CH 500V 50A TO-264AA

MOSFET N-CH 500V 50A TO-264AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXFK50N50-ND 278-IXFK50N50 IXFK50N50 IXFK50N50
Product Name Single FETs, MOSFETs 500V 50A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type TO-264-3, TO-264AA Tube TO-264-3, TO-264AA
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB859C-E - 855128-2SB859C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
FET, MOSFET Arrays - AUIRF7304QTR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
5 suppliers