Zilog Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFK120N25

Description
MOSFET N-CH 250V 120A TO264AA
Datasheet
Description
MOSFET N-CH 250V 120A TO264AA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFK120N25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFK120N25
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFK120N25
MOSFET N-CH 250V 120A TO264AA

MOSFET N-CH 250V 120A TO264AA

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 120 Amps 250V 0.022 Rds

MOSFET 120 Amps 250V 0.022 Rds

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFK120N25 IXFK120N25
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type TO-264-3, TO-264AA
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 18 GHz, 6 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-01 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
3 suppliers