Zilog Single FETs, MOSFETs IXFK110N07

Description
N-Channel 70V 110A (Tc) 500W (Tc) Through Hole TO-264AA (IXFK)
Request a Quote Datasheet
Description
N-Channel 70V 110A (Tc) 500W (Tc) Through Hole TO-264AA (IXFK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFK110N07-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFK110N07-ND
Single FETs, MOSFETs IXFK110N07-ND
N-Channel 70V 110A (Tc) 500W (Tc) Through Hole TO-264AA (IXFK)

N-Channel 70V 110A (Tc) 500W (Tc) Through Hole TO-264AA (IXFK)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK110N07 - 922221-IXFK110N07 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK110N07
922221-IXFK110N07
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK110N07 922221-IXFK110N07
Manufacturer: IXYS Win Source Part Number: 922221-IXFK110N07 Series: HiPerFET™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 70 V 110A (Tc) 500W (Tc) Through Hole TO-264AA (IXFK) Package: Tube Package: TO-264-3, TO-264AA Mounting: Through Hole Part Status: Not For New Designs Family Name: IXFK110 Categories: Discrete Semiconductor Products Case / Package: TO-264AA (IXFK) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 922221-IXFK110N07
Series: HiPerFET™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 70 V 110A (Tc) 500W (Tc) Through Hole TO-264AA (IXFK)
Package: Tube
Package: TO-264-3, TO-264AA
Mounting: Through Hole
Part Status: Not For New Designs
Family Name: IXFK110
Categories: Discrete Semiconductor Products
Case / Package: TO-264AA (IXFK)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFK110N07 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFK110N07
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFK110N07
MOSFET N-CH 70V 110A TO264AA

MOSFET N-CH 70V 110A TO264AA

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 70V 110A

MOSFET 70V 110A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFK110N07-ND 922221-IXFK110N07 IXFK110N07 IXFK110N07
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK110N07 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 7 Watt, 28 V GaN RF Transistor - TGF2933 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 15 dB
View Details
2 suppliers
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
IGBTs - 2286510P - RS Components, Ltd.
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-247; TO-247
View Details
4 suppliers