Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH60N25Q IXFH60N25Q

Description
Manufacturer: IXYS Win Source Part Number: 1049441-IXFH60N25Q Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 360W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXFH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 60A (Tc) Gate-Source Threshold Voltage: 4V @ 4mA Max Gate Charge: 180nC @ 10V Max Input Capacitance: 5100pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 47 mOhm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1049441-IXFH60N25Q Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 360W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXFH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 60A (Tc) Gate-Source Threshold Voltage: 4V @ 4mA Max Gate Charge: 180nC @ 10V Max Input Capacitance: 5100pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 47 mOhm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH60N25Q - 1049441-IXFH60N25Q - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH60N25Q
1049441-IXFH60N25Q
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH60N25Q 1049441-IXFH60N25Q
Manufacturer: IXYS Win Source Part Number: 1049441-IXFH60N25Q Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 360W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXFH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 60A (Tc) Gate-Source Threshold Voltage: 4V @ 4mA Max Gate Charge: 180nC @ 10V Max Input Capacitance: 5100pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 47 mOhm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049441-IXFH60N25Q
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 360W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXFH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 60A (Tc)
Gate-Source Threshold Voltage: 4V @ 4mA
Max Gate Charge: 180nC @ 10V
Max Input Capacitance: 5100pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 47 mOhm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFH60N25Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFH60N25Q
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFH60N25Q
MOSFET N-CH 250V 60A TO247AD

MOSFET N-CH 250V 60A TO247AD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1049441-IXFH60N25Q IXFH60N25Q
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH60N25Q Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel
V(BR)DSS 250 volts
PD 360000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 27 Watt Discrete Power GaN on SiC HEMT - TGF2954 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.6 dB
View Details
2 suppliers
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details