The IXFH46N65X2W is a 650 V, 46 A, N-channel enhancement mode MOSFET with a drain-source on-resistance of 69 mΩ, designed for switch-mode power supplies, motor drives, and PFC circuits. It is packaged in a TO-247 case with a weight of 6 g and features an avalanche-rated capability with a single-pulse avalanche energy of 1.3 J. The device has a thermal resistance from junction to case of 0.19 K/W and a maximum junction temperature range of -55 °C to 150 °C.
650V 69m 46A X2-Class HiPerFET
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 238-IXFH46N65X2W-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |