Littelfuse, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH26N60P IXFH26N60P

Description
Manufacturer: IXYS Win Source Part Number: 1191064-IXFH26N60P Series: PolarHV Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 26A (Tc) Family Name: IXFH26N60P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-247AD (IXFH) Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 5V @ 4mA Gate Charge (Qg) (Maximum) @ Vgs: 72nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 4150pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 460W (Tc) Rds On (Maximum) @ Id, Vgs: 270 mOhm @ 500mA, 10V Alternative Parts (Cross-Reference): APT23F60B; IRFP26N60L; SiHFP26N60L; Introduction Date: December 07, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1191064-IXFH26N60P Series: PolarHV Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 26A (Tc) Family Name: IXFH26N60P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-247AD (IXFH) Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 5V @ 4mA Gate Charge (Qg) (Maximum) @ Vgs: 72nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 4150pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 460W (Tc) Rds On (Maximum) @ Id, Vgs: 270 mOhm @ 500mA, 10V Alternative Parts (Cross-Reference): APT23F60B; IRFP26N60L; SiHFP26N60L; Introduction Date: December 07, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH26N60P - 1191064-IXFH26N60P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH26N60P
1191064-IXFH26N60P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH26N60P 1191064-IXFH26N60P
Manufacturer: IXYS Win Source Part Number: 1191064-IXFH26N60P Series: PolarHV Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 26A (Tc) Family Name: IXFH26N60P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-247AD (IXFH) Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 5V @ 4mA Gate Charge (Qg) (Maximum) @ Vgs: 72nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 4150pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 460W (Tc) Rds On (Maximum) @ Id, Vgs: 270 mOhm @ 500mA, 10V Alternative Parts (Cross-Reference): APT23F60B; IRFP26N60L; SiHFP26N60L; Introduction Date: December 07, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1191064-IXFH26N60P
Series: PolarHV
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 26A (Tc)
Family Name: IXFH26N60P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-247AD (IXFH)
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 5V @ 4mA
Gate Charge (Qg) (Maximum) @ Vgs: 72nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 4150pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 460W (Tc)
Rds On (Maximum) @ Id, Vgs: 270 mOhm @ 500mA, 10V
Alternative Parts (Cross-Reference): APT23F60B; IRFP26N60L; SiHFP26N60L;
Introduction Date: December 07, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - 238-IXFH26N60P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXFH26N60P-ND
Single FETs, MOSFETs 238-IXFH26N60P-ND
N-Channel 600V 26A (Tc) 460W (Tc) Through Hole TO-247AD (IXFH)

N-Channel 600V 26A (Tc) 460W (Tc) Through Hole TO-247AD (IXFH)

Buy Now Datasheet
Single FETs, MOSFETs - IXFH26N60P - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXFH26N60P
Single FETs, MOSFETs IXFH26N60P
MOSFET N-CH 600V 26A TO247AD

MOSFET N-CH 600V 26A TO247AD

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 600V 26A

MOSFET 600V 26A

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFH26N60P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFH26N60P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFH26N60P
MOSFET N-CH 600V 26A TO247AD

MOSFET N-CH 600V 26A TO247AD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1191064-IXFH26N60P 238-IXFH26N60P-ND IXFH26N60P IXFH26N60P IXFH26N60P
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH26N60P Single FETs, MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-247; SOT3 TO-247; TO-247-3 TO-247; TO-247-3 TO-247; TO-247-3
Polarity N-Channel N-Channel; N-Channel
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 600 volts
Unlock Full Specs
to access all available technical data