Zilog Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs IXFA7N80P

Description
Win Source Part Number: 1378700-IXFA7N80P Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: IXYS Series: HiPerFET™, Polar Package: Tube Product Status: Active Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263AA (IXFA) Base Product Number: IXFA7N80 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 800 V Current - Continuous Drain (Id) @ 25°C: 7A (Tc) Drive Voltage (Max Rds On, Min Rds On): 10V Rds On (Max) @ Id, Vgs: 1.44Ohm @ 3.5A, 10V Vgs(th) (Max) @ Id: 5V @ 1mA Gate Charge (Qg) (Max) @ Vgs: 32 nC @ 10 V Vgs (Max): ±30V Input Capacitance (Ciss) (Max) @ Vds: 1890 pF @ 25 V Power Dissipation (Max): 200W (Tc) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99
Request a Quote Datasheet
Description
Win Source Part Number: 1378700-IXFA7N80P Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: IXYS Series: HiPerFET™, Polar Package: Tube Product Status: Active Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263AA (IXFA) Base Product Number: IXFA7N80 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 800 V Current - Continuous Drain (Id) @ 25°C: 7A (Tc) Drive Voltage (Max Rds On, Min Rds On): 10V Rds On (Max) @ Id, Vgs: 1.44Ohm @ 3.5A, 10V Vgs(th) (Max) @ Id: 5V @ 1mA Gate Charge (Qg) (Max) @ Vgs: 32 nC @ 10 V Vgs (Max): ±30V Input Capacitance (Ciss) (Max) @ Vds: 1890 pF @ 25 V Power Dissipation (Max): 200W (Tc) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1378700-IXFA7N80P - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1378700-IXFA7N80P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1378700-IXFA7N80P
Win Source Part Number: 1378700-IXFA7N80P Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: IXYS Series: HiPerFET™, Polar Package: Tube Product Status: Active Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263AA (IXFA) Base Product Number: IXFA7N80 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 800 V Current - Continuous Drain (Id) @ 25°C: 7A (Tc) Drive Voltage (Max Rds On, Min Rds On): 10V Rds On (Max) @ Id, Vgs: 1.44Ohm @ 3.5A, 10V Vgs(th) (Max) @ Id: 5V @ 1mA Gate Charge (Qg) (Max) @ Vgs: 32 nC @ 10 V Vgs (Max): ±30V Input Capacitance (Ciss) (Max) @ Vds: 1890 pF @ 25 V Power Dissipation (Max): 200W (Tc) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1378700-IXFA7N80P
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: IXYS
Series: HiPerFET™, Polar
Package: Tube
Product Status: Active
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AA (IXFA)
Base Product Number: IXFA7N80
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 800 V
Current - Continuous Drain (Id) @ 25°C: 7A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 10V
Rds On (Max) @ Id, Vgs: 1.44Ohm @ 3.5A, 10V
Vgs(th) (Max) @ Id: 5V @ 1mA
Gate Charge (Qg) (Max) @ Vgs: 32 nC @ 10 V
Vgs (Max): ±30V
Input Capacitance (Ciss) (Max) @ Vds: 1890 pF @ 25 V
Power Dissipation (Max): 200W (Tc)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Single FETs, MOSFETs - IXFA7N80P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFA7N80P-ND
Single FETs, MOSFETs IXFA7N80P-ND
N-Channel 800V 7A (Tc) 200W (Tc) Surface Mount TO-263 (IXFA)

N-Channel 800V 7A (Tc) 200W (Tc) Surface Mount TO-263 (IXFA)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 7 Amps 800V 1.44 Rds

MOSFET 7 Amps 800V 1.44 Rds

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFA7N80P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFA7N80P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFA7N80P
MOSFET N-CH 800V 7A TO263

MOSFET N-CH 800V 7A TO263

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1378700-IXFA7N80P IXFA7N80P-ND IXFA7N80P IXFA7N80P
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 14 Watt, 28 V GaN RF Transistor - TGF2934 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 14 dB
View Details
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB859C-E - 855128-2SB859C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details