Zilog Single FETs, MOSFETs IXFA60N25X3

Description
N-Channel 250V 60A (Tc) 320W (Tc) Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet
Description
N-Channel 250V 60A (Tc) 320W (Tc) Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFA60N25X3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFA60N25X3-ND
Single FETs, MOSFETs IXFA60N25X3-ND
N-Channel 250V 60A (Tc) 320W (Tc) Surface Mount TO-263 (D2Pak)

N-Channel 250V 60A (Tc) 320W (Tc) Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 250V/60A Ultra Junct ion X3-Class MOSFET

MOSFET 250V/60A Ultra Junct ion X3-Class MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFA60N25X3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFA60N25X3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFA60N25X3
MOSFET N-CH 250V 60A TO263AA

MOSFET N-CH 250V 60A TO263AA

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXFA60N25X3-ND IXFA60N25X3 IXFA60N25X3
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1165S - 906321-2SB1165S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
DC - 12 GHz, 40 Watt Discrete Power GaN on SiC HEMT - TGF2955 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details