Win Source Part Number: 1112946-IXFA12N65X2-
Category: Discrete Semiconductor Products>Transistors
Series: HiPerFET™, Ultra X2
Package: Tape & Reel (TR)
Standard Package: 800
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 12A (Tc)
Rds On (Max) @ Id, Vgs: 310mOhm @ 6A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 180W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263 (D2Pak)
Gate Charge (Qg) (Max) @ Vgs: 18.5 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1134 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): IXFA12N65X2TRL;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Other Names: 238-IXFA12N65X2-TRLT
Base Product Number: IXFA12
Drive Voltage (Max Rds On, Min Rds On): 10V
N-Channel 650V 12A (Tc) 180W (Tc) Surface Mount TO-263 (D2Pak)
MOSFET N-CH 650V 12A TO263
MOSFET N-CH 650V 12A TO263
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1112946-IXFA12N65X2-TRL | 238-IXFA12N65X2-TRLTR-ND | IXFA12N65X2-TRL | IXFA12N65X2-TRL | IXFA12N65X2-TRL |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| PD | 180000 milliwatts | 180000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | TO-263; SOT3 | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB |