IXYS Integrated Circuits Division Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFA10N60P-TRL

Description
MOSFET N-CH 600V 10A D2-PAK
Datasheet
Description
MOSFET N-CH 600V 10A D2-PAK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFA10N60P-TRL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFA10N60P-TRL
MOSFET N-CH 600V 10A D2-PAK

MOSFET N-CH 600V 10A D2-PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 600V 10A

MOSFET 600V 10A

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFA10N60P-TRL IXFA10N60P-TRL
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2953 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18.2 dB
View Details
2 suppliers