Win Source Part Number: 1351926-IXDR30N120D1
Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Package: Tube
Standard Package: 30
Power - Max: 200 W
Reverse Recovery Time (trr): 40 ns
IGBT Type: NPT
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector Pulsed (Icm): 60 A
Switching Energy: 4.6mJ (on) , 3.4mJ (off)
Input Type: Standard
Gate Charge: 120 nC
Test Condition: 600V, 30A, 47Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: ISOPLUS247™
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXDR30
California Prop 65: Warning Information
Current - Collector (Ic) (Max): 50 A
Vce(on) (Max) @ Vge, Ic: 2.9V @ 15V, 30A
IGBT Transistors 30 Amps 1200V
IGBT 1200V 50A 200W ISOPLUS247
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1351926-IXDR30N120D1 | IXDR30N120D1 | IXDR30N120D1 |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 1200 volts |