IXYS Corporation Interface - Interface - Specialized - IXDP631PI IXDP631PI

Description
Manufacturer: IXYS Win Source Part Number: 1191035-IXDP631PI Packaging: Tube Mounting Style: Through Hole Package: 18-DIP (0.300", 7.62mm) Applications: PWM Motor Controller Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: Microprocessor Family Name: IXDP631 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ixys.com Manufacturer Package: 18-DIP Introduction Date: June 09, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1191035-IXDP631PI Packaging: Tube Mounting Style: Through Hole Package: 18-DIP (0.300", 7.62mm) Applications: PWM Motor Controller Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: Microprocessor Family Name: IXDP631 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ixys.com Manufacturer Package: 18-DIP Introduction Date: June 09, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - IXDP631PI - 1191035-IXDP631PI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - IXDP631PI
1191035-IXDP631PI
Interface - Interface - Specialized - IXDP631PI 1191035-IXDP631PI
Manufacturer: IXYS Win Source Part Number: 1191035-IXDP631PI Packaging: Tube Mounting Style: Through Hole Package: 18-DIP (0.300", 7.62mm) Applications: PWM Motor Controller Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: Microprocessor Family Name: IXDP631 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ixys.com Manufacturer Package: 18-DIP Introduction Date: June 09, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 1191035-IXDP631PI
Packaging: Tube
Mounting Style: Through Hole
Package: 18-DIP (0.300", 7.62mm)
Applications: PWM Motor Controller
Operating Supply Voltage: 4.5 V ~ 5.5 V
Interface: Microprocessor
Family Name: IXDP631
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ixys.com
Manufacturer Package: 18-DIP
Introduction Date: June 09, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 754-IXDP631PI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
754-IXDP631PI
Interface Transceiver IC 754-IXDP631PI
Inverter Interface and Digital Deadtime Generator for 3-Phase PWM Controls Product overview: IXDP631PI from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-IXDP631PI can be used for catalog matching and distributor lookup.

Inverter Interface and Digital Deadtime Generator for 3-Phase PWM Controls Product overview: IXDP631PI from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-IXDP631PI can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1191035-IXDP631PI 754-IXDP631PI
Product Name Interface - Interface - Specialized - IXDP631PI Interface Transceiver IC
Device Type Sensor Interface Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - BGT60E6327XTSA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type BGA; 119-WFBGA, WLBGA
View Details
2 suppliers
Interface Transceiver IC - 702-SI3201-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
4 suppliers
 - 26LS30/BFA - Rochester Electronics
Specs
Technology RS422
Package Type CFP16
View Details
2 suppliers
Line Interface ICs - 1907343P - RS Components, Ltd.
Specs
Technology RS485
Device Type Line / Bus Driver; Transceiver; Line Driver
Features RoHS
View Details