Zilog Gate Driver IC IXDN409YI

Description
IC GATE DRVR LOW-SIDE TO263 Product overview: IXDN409YI from IXYS / Littelfuse is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IXDN409YI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE DRVR LOW-SIDE TO263 Product overview: IXDN409YI from IXYS / Littelfuse is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IXDN409YI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver IC - 730-IXDN409YI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Gate Driver IC
730-IXDN409YI
Gate Driver IC 730-IXDN409YI
IC GATE DRVR LOW-SIDE TO263 Product overview: IXDN409YI from IXYS / Littelfuse is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IXDN409YI can be used for catalog matching and distributor lookup.

IC GATE DRVR LOW-SIDE TO263 Product overview: IXDN409YI from IXYS / Littelfuse is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IXDN409YI can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Gate Drivers - IXDN409YI - 1191014-IXDN409YI - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IXDN409YI
1191014-IXDN409YI
PMIC - PMIC - Gate Drivers - IXDN409YI 1191014-IXDN409YI
Manufacturer: IXYS Win Source Part Number: 1191014-IXDN409YI Packaging: Tube Mounting Style: SMD Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3.5V Current - Peak Output (Source, Sink): 9A, 9A Categories: Integrated Circuits Supplier Device Package: TO-263 (D2Pak) Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Alternative Parts (Cross-Reference): IXDN409PI; IXDN409CISN; IXDN409YISN; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: IXD*409 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 35V Rise / Fall Time: 10ns, 10ns

Manufacturer: IXYS
Win Source Part Number: 1191014-IXDN409YI
Packaging: Tube
Mounting Style: SMD
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3.5V
Current - Peak Output (Source, Sink): 9A, 9A
Categories: Integrated Circuits
Supplier Device Package: TO-263 (D2Pak)
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Alternative Parts (Cross-Reference): IXDN409PI; IXDN409CISN; IXDN409YISN;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: IXD*409
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 35V
Rise / Fall Time: 10ns, 10ns

Buy Now
Gate Drivers - IXDN409YI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IXDN409YI
Gate Drivers IXDN409YI
Low-Side Gate Driver IC Non-Inverting TO-263-5

Low-Side Gate Driver IC Non-Inverting TO-263-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - IXDN409YI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
IXDN409YI
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers IXDN409YI
IC GATE DRVR LOW-SIDE TO263

IC GATE DRVR LOW-SIDE TO263

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 730-IXDN409YI 1191014-IXDN409YI IXDN409YI IXDN409YI
Product Name Gate Driver IC PMIC - PMIC - Gate Drivers - IXDN409YI Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Driver Type Low-side; Low-Side Low-side Low-side
Output Configuration Noninverting; Non-Inverting Noninverting Inverting; Noninverting
Output Current 9 amps 9 amps 9 amps
Rise Time 10 ns 10 ns 10 ns
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 74AUP1G125GF,132 - Rochester Electronics
Nexperia B.V.
Specs
Package Type XSON6
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 55462H/B - Rochester Electronics
Rochester Electronics
Specs
Package Type TO-5
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CDCLVC1106PW - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 250000 kHz
View Details