Infineon Technologies AG Power - Gate Driver ICs - Transformer Driver ICs - 2EP101R 2EP101R

Description
The 2EP101R is a full-bridge transformer driver integrated circuit in a compact TSSOP8 pin package with power integration and optimizations to generate an asymmetric output voltage to supply isolated gate drivers. It is optimized for asymmetric gate driver supply due to its unique duty-cycle adjustment ability. 2EP101R also offers integrated protections for temperature, short-circuit and UVLO to help protect the system from unwanted faults Summary of Features Isolated gate driver power supply Wide input supply voltage up to 20 V Supports up to 5 W output power Oscillator frequency of 50 kHz or 65 kHz Duty cycle adjustment of 12% or 17% Adjustable overcurrent threshold Short circuit protection of outputs Over-temperature protection Ready output signals operation Small space-saving package Benefits Integration of switch output bridge Reduction in circuit complexity Small footprint for optimized PCB Asymmetric output voltage for SiC Plug and play isolated power supply Applications Commercial HVAC Energy Storage Systems EV charging Industrial motor drives and controls Photovoltaic
Request a Quote Datasheet
Description
The 2EP101R is a full-bridge transformer driver integrated circuit in a compact TSSOP8 pin package with power integration and optimizations to generate an asymmetric output voltage to supply isolated gate drivers. It is optimized for asymmetric gate driver supply due to its unique duty-cycle adjustment ability. 2EP101R also offers integrated protections for temperature, short-circuit and UVLO to help protect the system from unwanted faults Summary of Features Isolated gate driver power supply Wide input supply voltage up to 20 V Supports up to 5 W output power Oscillator frequency of 50 kHz or 65 kHz Duty cycle adjustment of 12% or 17% Adjustable overcurrent threshold Short circuit protection of outputs Over-temperature protection Ready output signals operation Small space-saving package Benefits Integration of switch output bridge Reduction in circuit complexity Small footprint for optimized PCB Asymmetric output voltage for SiC Plug and play isolated power supply Applications Commercial HVAC Energy Storage Systems EV charging Industrial motor drives and controls Photovoltaic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Gate Driver ICs - Transformer Driver ICs - 2EP101R - 2EP101R - Infineon Technologies AG
Neubiberg, Germany
Power - Gate Driver ICs - Transformer Driver ICs - 2EP101R
2EP101R
Power - Gate Driver ICs - Transformer Driver ICs - 2EP101R 2EP101R
The 2EP101R is a full-bridge transformer driver integrated circuit in a compact TSSOP8 pin package with power integration and optimizations to generate an asymmetric output voltage to supply isolated gate drivers. It is optimized for asymmetric gate driver supply due to its unique duty-cycle adjustment ability. 2EP101R also offers integrated protections for temperature, short-circuit and UVLO to help protect the system from unwanted faults Summary of Features Isolated gate driver power supply Wide input supply voltage up to 20 V Supports up to 5 W output power Oscillator frequency of 50 kHz or 65 kHz Duty cycle adjustment of 12% or 17% Adjustable overcurrent threshold Short circuit protection of outputs Over-temperature protection Ready output signals operation Small space-saving package Benefits Integration of switch output bridge Reduction in circuit complexity Small footprint for optimized PCB Asymmetric output voltage for SiC Plug and play isolated power supply Applications Commercial HVAC Energy Storage Systems EV charging Industrial motor drives and controls Photovoltaic

The 2EP101R is a full-bridge transformer driver integrated circuit in a compact TSSOP8 pin package with power integration and optimizations to generate an asymmetric output voltage to supply isolated gate drivers. It is optimized for asymmetric gate driver supply due to its unique duty-cycle adjustment ability. 2EP101R also offers integrated protections for temperature, short-circuit and UVLO to help protect the system from unwanted faults


Summary of Features

  • Isolated gate driver power supply
  • Wide input supply voltage up to 20 V
  • Supports up to 5 W output power
  • Oscillator frequency of 50 kHz or 65 kHz
  • Duty cycle adjustment of 12% or 17%
  • Adjustable overcurrent threshold
  • Short circuit protection of outputs
  • Over-temperature protection
  • Ready output signals operation
  • Small space-saving package

Benefits

  • Integration of switch output bridge
  • Reduction in circuit complexity
  • Small footprint for optimized PCB
  • Asymmetric output voltage for SiC
  • Plug and play isolated power supply

Applications

  • Commercial HVAC
  • Energy Storage Systems
  • EV charging
  • Industrial motor drives and controls
  • Photovoltaic
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Gate Drivers
Product Number 2EP101R
Product Name Power - Gate Driver ICs - Transformer Driver ICs - 2EP101R
Package Type PG-TSSOP-8
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Gate Drivers - 1ED020I12FA - 074977-1ED020I12FA - Win Source Electronics
Specs
Driver Type High-side; Low-side
Output Configuration Noninverting
Output Current 2 amps
View Details
2 suppliers
Gate Driver ICs - 1ED3322MC12N - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 6 amps
Propagation Delay 85 ns
View Details
Gate Drivers - 111-4145PBF - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Output Configuration Inverting
Packing Method Tube; Tube; Other
View Details
Gate Driver ICs - 1EDI20N12AF - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 4 amps
Supply Voltage 3.1 to 17 volts
View Details
2 suppliers