IXYS Corporation PMIC - PMIC - Gate Drivers - IXDN409SIA IXDN409SIA

Description
Manufacturer: IXYS Win Source Part Number: 777603-IXDN409SIA Packaging: Tube Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 35 V Channel Type: Single Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3.5V Current - Peak Output (Source, Sink): 9A, 9A Rise / Fall Time (Typ): 10ns, 10ns Part Status: Obsolete(EOL) Family Name: IXDN409 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): IXDN409YISN; IXDN409CISN; IXDN409CI; IXDN609SIAT/R ; Introduction Date: April 22, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 777603-IXDN409SIA Packaging: Tube Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 35 V Channel Type: Single Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3.5V Current - Peak Output (Source, Sink): 9A, 9A Rise / Fall Time (Typ): 10ns, 10ns Part Status: Obsolete(EOL) Family Name: IXDN409 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): IXDN409YISN; IXDN409CISN; IXDN409CI; IXDN609SIAT/R ; Introduction Date: April 22, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - IXDN409SIA - 777603-IXDN409SIA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IXDN409SIA
777603-IXDN409SIA
PMIC - PMIC - Gate Drivers - IXDN409SIA 777603-IXDN409SIA
Manufacturer: IXYS Win Source Part Number: 777603-IXDN409SIA Packaging: Tube Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 35 V Channel Type: Single Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3.5V Current - Peak Output (Source, Sink): 9A, 9A Rise / Fall Time (Typ): 10ns, 10ns Part Status: Obsolete(EOL) Family Name: IXDN409 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): IXDN409YISN; IXDN409CISN; IXDN409CI; IXDN609SIAT/R ; Introduction Date: April 22, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 777603-IXDN409SIA
Packaging: Tube
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 35 V
Channel Type: Single
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3.5V
Current - Peak Output (Source, Sink): 9A, 9A
Rise / Fall Time (Typ): 10ns, 10ns
Part Status: Obsolete(EOL)
Family Name: IXDN409
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): IXDN409YISN; IXDN409CISN; IXDN409CI; IXDN609SIAT/R ;
Introduction Date: April 22, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 777603-IXDN409SIA
Product Name PMIC - PMIC - Gate Drivers - IXDN409SIA
Polarity N-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

100V 23A TO220 MOSFET Transistor - 278-AUIRF9540N - ERSAELECTRONICS PTE. LTD.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
PD 140 milliwatts
View Details
5 suppliers
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110808ASCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers
Dual N-channel 40 V, 3.7 mOhm standard level MOSFET in LFPAK56D - BUK7K3R7-40NX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 105000 milliamps
View Details
2 suppliers
MOSFETs - 1333362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details