IXYS Corporation PMIC - PMIC - Gate Drivers - IXDN404SI IXDN404SI

Description
Manufacturer: IXYS Win Source Part Number: 018137-IXDN404SI Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 4A, 4A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 35 V Rise and Fall Time: 16ns, 13ns Alternative Parts (Cross-Reference): IXDN404PI; IXDN404SI-16; IXDN404SI; IXDN404SIA-16; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 018137-IXDN404SI Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 4A, 4A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 35 V Rise and Fall Time: 16ns, 13ns Alternative Parts (Cross-Reference): IXDN404PI; IXDN404SI-16; IXDN404SI; IXDN404SIA-16; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - IXDN404SI - 018137-IXDN404SI - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IXDN404SI
018137-IXDN404SI
PMIC - PMIC - Gate Drivers - IXDN404SI 018137-IXDN404SI
Manufacturer: IXYS Win Source Part Number: 018137-IXDN404SI Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 4A, 4A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 35 V Rise and Fall Time: 16ns, 13ns Alternative Parts (Cross-Reference): IXDN404PI; IXDN404SI-16; IXDN404SI; IXDN404SIA-16; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 018137-IXDN404SI
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 4A, 4A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 35 V
Rise and Fall Time: 16ns, 13ns
Alternative Parts (Cross-Reference): IXDN404PI; IXDN404SI-16; IXDN404SI; IXDN404SIA-16;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC MOSFET DRVR LS 4A DUAL 8-SOIC - 401-IXDN404SI - Utmel Electronic Limited
Hong Kong, China
IC MOSFET DRVR LS 4A DUAL 8-SOIC
401-IXDN404SI
IC MOSFET DRVR LS 4A DUAL 8-SOIC 401-IXDN404SI
IC MOSFET DRVR LS 4A DUAL 8-SOIC

IC MOSFET DRVR LS 4A DUAL 8-SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 018137-IXDN404SI 401-IXDN404SI
Product Name PMIC - PMIC - Gate Drivers - IXDN404SI IC MOSFET DRVR LS 4A DUAL 8-SOIC
Polarity N-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1220209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Soic
View Details
CSD23381F4 12V , P-Channel FemtoFET?MOSFET - CSD23381F4 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -12 volts
IDSS -9000 milliamps
View Details
7 suppliers
60 V, 360 mA N-channel Trench MOSFET - 2N7002P,235 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 360000 milliamps
View Details
5 suppliers