IXYS Corporation Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management IXCY10M45S

Description
Win Source Part Number: 1372316-IXCY10M45S Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: IXYS Series: IXC Package: Tube Product Status: Active Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252AA Base Product Number: IXCY10 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Current Regulator Current - Output: 100mA Voltage - Input: 450V
Request a Quote Datasheet
Description
Win Source Part Number: 1372316-IXCY10M45S Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: IXYS Series: IXC Package: Tube Product Status: Active Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252AA Base Product Number: IXCY10 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Current Regulator Current - Output: 100mA Voltage - Input: 450V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management - 1372316-IXCY10M45S - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
1372316-IXCY10M45S
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management 1372316-IXCY10M45S
Win Source Part Number: 1372316-IXCY10M45S Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: IXYS Series: IXC Package: Tube Product Status: Active Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252AA Base Product Number: IXCY10 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Current Regulator Current - Output: 100mA Voltage - Input: 450V

Win Source Part Number: 1372316-IXCY10M45S
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: IXYS
Series: IXC
Package: Tube
Product Status: Active
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252AA
Base Product Number: IXCY10
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Current Regulator
Current - Output: 100mA
Voltage - Input: 450V

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management - IXCY10M45S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management
IXCY10M45S
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management IXCY10M45S
IC CURRENT REGULATOR TO252AA

IC CURRENT REGULATOR TO252AA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Current Sensors Current Sensors
Product Number 1372316-IXCY10M45S IXCY10M45S
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management
Operating Temperature -67 to 302 F (-55 to 150 C) -67 to 302 F (-55 to 150 C)
Unlock Full Specs
to access all available technical data

Similar Products

3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current Sensors - 2084-EVA-2210-NA-ND - DigiKey
Specs
Mounting / Configuration Module
Electrical Output Outputs an analog current signal
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
High Accuracy 5V Optimized Current Sensor IC - ACS723LLCTR-40AB-T - Allegro MicroSystems Inc.
Specs
Current Type AC Current; DC Current
Technology Hall-Effect
Current 0.0 to 50 amps
View Details
4 suppliers
DC Meter For Charging Infrastructure - IEM-DCC - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Bar Bus Mounting
View Details