IGBT Module PT Single 1200V 100A 350W Chassis, Stud Mount SOT-227B
IGBT Modules XPT Single IGBT
IGBT MOD 1200V 100A 350W SOT227B
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXA70I1200NA-ND | IXA70I1200NA | IXA70I1200NA |
| Product Name | IGBT Modules | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | SOT-227-4, miniBLOC |