IGBT PT 1200V 84A 290W Through Hole ISOPLUS247™
IGBT Transistors XPT 1200V 84A Single IGBT
IGBT 1200V 84A 290W TO247
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXA55I1200HJ-ND | IXA55I1200HJ | IXA55I1200HJ |
| Product Name | Single IGBTs | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |