Manufacturer: IXYS
Win Source Part Number: 1324005-IXA37IF1200H
Category: Discrete Semiconductor Products>Transistors
Packaging: Tube
Standard Package: 30
Mounting: Through Hole
Power - Max: 195 W
Reverse Recovery Time (trr): 350 ns
IGBT Type: PT
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector (Ic) (Max): 58 A
Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 35A
Switching Energy: 3.8mJ (on), 4.1mJ (off)
Input Type: Standard
Gate Charge: 106 nC
Test Condition: 600V, 35A, 27Ohm, 15V
Supplier Device Package: ISOPLUS247™
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: TO-247-3
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Base Product Number: IXA37IF1200
RoHS Status: ROHS3 Compliant
IGBT PT 1200V 58A 195W Through Hole ISOPLUS247™
IGBT Transistors XPT 1200V IGBT GenX3 XPT IGBTs
IGBT 1200V 58A 195W TO247
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1324005-IXA37IF1200HJ | IXA37IF1200HJ-ND | IXA37IF1200HJ | IXA37IF1200HJ |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs - Single | Single IGBTs | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 1200 volts |