IGBT PT 1200V 20A 85W Through Hole TO-220-3
Manufacturer: IXYS
Win Source Part Number: 1190917-IXA12IF1200P
Packaging: Tube
Mounting Style: Through Hole
Reverse Recovery Time (trr): 350ns
IGBT Type: PT
Switching Energy: 1.1mJ (on), 1.1mJ (off)
Input Type: Standard
Gate Charge: 27nC
Test Condition: 600V, 10A, 100Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 20A
Voltage - Collector Emitter Breakdown (Maximum): 1200V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Maximum Power: 85W
Vce(on) (Maximum) at Vge, Ic: 2.1V at 15V, 10A
IGBT 1200V 20A 85W TO220
IGBT Transistors XPT 1200V IGBT GenX3 XPT IGBT
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXA12IF1200PB-ND | 1190917-IXA12IF1200PB | IXA12IF1200PB | IXA12IF1200PB |
| Product Name | Single IGBTs | IGBTs - Single - IXA12IF1200PB | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| TJ | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |