IXYS Corporation Isolators - Gate Drivers - IX3120GSTR IX3120GSTR

Description
Manufacturer: IXYS Win Source Part Number: 1190912-IX3120GSTR Packaging: Tape and Reel Mounting Style: SMD Approvals: UR Technology: Optical Coupling Current - Output High, Low: 2A, 2A Voltage - Isolation: 3750Vrms Current - Peak Output: 2.5A Categories: Isolators Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.clare.com Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Pulse Width Distortion (Maximum): 300ns Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 100ns, 100ns Voltage - Forward (Vf): 1.24V Voltage - Output Supply: 15V ~ 30V
Request a Quote
Description
Manufacturer: IXYS Win Source Part Number: 1190912-IX3120GSTR Packaging: Tape and Reel Mounting Style: SMD Approvals: UR Technology: Optical Coupling Current - Output High, Low: 2A, 2A Voltage - Isolation: 3750Vrms Current - Peak Output: 2.5A Categories: Isolators Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.clare.com Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Pulse Width Distortion (Maximum): 300ns Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 100ns, 100ns Voltage - Forward (Vf): 1.24V Voltage - Output Supply: 15V ~ 30V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - IX3120GSTR - 1190912-IX3120GSTR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - IX3120GSTR
1190912-IX3120GSTR
Isolators - Gate Drivers - IX3120GSTR 1190912-IX3120GSTR
Manufacturer: IXYS Win Source Part Number: 1190912-IX3120GSTR Packaging: Tape and Reel Mounting Style: SMD Approvals: UR Technology: Optical Coupling Current - Output High, Low: 2A, 2A Voltage - Isolation: 3750Vrms Current - Peak Output: 2.5A Categories: Isolators Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.clare.com Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Pulse Width Distortion (Maximum): 300ns Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 100ns, 100ns Voltage - Forward (Vf): 1.24V Voltage - Output Supply: 15V ~ 30V

Manufacturer: IXYS
Win Source Part Number: 1190912-IX3120GSTR
Packaging: Tape and Reel
Mounting Style: SMD
Approvals: UR
Technology: Optical Coupling
Current - Output High, Low: 2A, 2A
Voltage - Isolation: 3750Vrms
Current - Peak Output: 2.5A
Categories: Isolators
Supplier Device Package: 8-SMD
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.clare.com
Manufacturer Package: 8-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 20mA
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns
Pulse Width Distortion (Maximum): 300ns
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Rise / Fall Time: 100ns, 100ns
Voltage - Forward (Vf): 1.24V
Voltage - Output Supply: 15V ~ 30V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1190912-IX3120GSTR
Product Name Isolators - Gate Drivers - IX3120GSTR
Operating Temperature -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ADUM1401YRWZ - 860548-ADUM1401YRWZ - Win Source Electronics
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Isolators - Digital Isolators - 1244183-SI8380S-IUR - Win Source Electronics
Specs
Analog Channels 8 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details