Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SOLID STATE RELAYS
IXYS INTEGRATED CIRCUITS DIVISION
IAA110P -- SOLID STATE RELAYS - PCB MOUNT
IXYS Integrated Circuits Division
Solid State Relays - PCB Mount
IAA110P
Description
Solid State Relays - PCB Mount 350V 100mA Integrated
Datasheet
Description
Solid State Relays - PCB Mount 350V 100mA Integrated
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
IAA110P
Solid State Relays - PCB Mount
IAA110P
Solid State Relays - PCB Mount 350V 100mA Integrated
Solid State Relays - PCB Mount 350V 100mA Integrated
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Solid State Relays
Product Number
IAA110P
Product Name
Solid State Relays - PCB Mount
Approvals
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
Sensata Technologies
SSR RELAY, PANEL MOUNT, IP00, 280VAC/100A, DC IN, ZERO CROSS
84134040
View Details
5
suppliers
WAGO
Solid-state relay module
857-704
Specs
Mounting
DIN; DIN-35 rail DIN-35 rail
Input Voltage (Control Signal) Range
24 volts
Input Current (Control Signal) Range
0.0090 amps
View Details
3
suppliers
RS Components, Ltd.
Solid State Interface Relays
2310955
Specs
Mounting
DIN; Din rail
Turn-On Switching
Zero Switching; Zero crossing
Approvals
RoHS
View Details
Allen-Bradley / Rockwell Automation
MSR 131RTP safety relay, 3NO out, 2NO
440R-C23139S
View Details