IXYS Corporation Electronic Surplus - FDA217S FDA217S

Description
Manufacturer: IXYS Win Source Part Number: 1173693-FDA217S Packaging: Tube Mounting Style: SMD Approvals: EN, IEC, TUV Technology: Optical Coupling Number of Channels: 2 Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.clare.com Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 5mA Propagation Delay tpLH / tpHL (Maximum): 2ms, 0.5ms Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.26V
Request a Quote
Description
Manufacturer: IXYS Win Source Part Number: 1173693-FDA217S Packaging: Tube Mounting Style: SMD Approvals: EN, IEC, TUV Technology: Optical Coupling Number of Channels: 2 Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.clare.com Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 5mA Propagation Delay tpLH / tpHL (Maximum): 2ms, 0.5ms Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.26V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - FDA217S - 1173693-FDA217S - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - FDA217S
1173693-FDA217S
Electronic Surplus - FDA217S 1173693-FDA217S
Manufacturer: IXYS Win Source Part Number: 1173693-FDA217S Packaging: Tube Mounting Style: SMD Approvals: EN, IEC, TUV Technology: Optical Coupling Number of Channels: 2 Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.clare.com Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 5mA Propagation Delay tpLH / tpHL (Maximum): 2ms, 0.5ms Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.26V

Manufacturer: IXYS
Win Source Part Number: 1173693-FDA217S
Packaging: Tube
Mounting Style: SMD
Approvals: EN, IEC, TUV
Technology: Optical Coupling
Number of Channels: 2
Voltage - Isolation: 3750Vrms
Categories: Isolators
Supplier Device Package: 8-SMD
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.clare.com
Manufacturer Package: 8-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 5mA
Propagation Delay tpLH / tpHL (Maximum): 2ms, 0.5ms
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.26V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1173693-FDA217S
Product Name Electronic Surplus - FDA217S
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

8B40 Voltage Input Modules, 1kHz Bandwidth - 8B40-05 - Dataforth Corporation
Specs
Form Factor Backpanel
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Signal Conditioners - 1357392 - RS Components, Ltd.
Specs
Signal Conditioning Isolation amplifier
Outputs Analog Voltage Output; Analog Current Output; Digital
Agency Approval UL
View Details
3 suppliers
Digital Isolators - ISO722QDRQ1 - 922086-ISO722QDRQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details