Zilog Microcontrollers EZ80L92AZ050SC00TR

Description
eZ80 eZ80® Acclaim!® Microcontroller IC 8-Bit 50MHz ROMless
Request a Quote Datasheet
Description
eZ80 eZ80® Acclaim!® Microcontroller IC 8-Bit 50MHz ROMless
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - EZ80L92AZ050SC00T-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
EZ80L92AZ050SC00T-ND
Microcontrollers EZ80L92AZ050SC00T-ND
eZ80 eZ80® Acclaim!® Microcontroller IC 8-Bit 50MHz ROMless

eZ80 eZ80® Acclaim!® Microcontroller IC 8-Bit 50MHz ROMless

Buy Now Datasheet
Microcontrollers - EZ80L92AZ050SC00TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
EZ80L92AZ050SC00TR
Microcontrollers EZ80L92AZ050SC00TR
eZ80 eZ80® Acclaim!® Microcontroller IC 8-Bit 50MHz ROMless

eZ80 eZ80® Acclaim!® Microcontroller IC 8-Bit 50MHz ROMless

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - EZ80L92AZ050SC00TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EZ80L92AZ050SC00TR
Integrated Circuits (ICs) - Embedded - Microcontrollers EZ80L92AZ050SC00TR
IC MCU 8BIT ROMLESS 100LQFP

IC MCU 8BIT ROMLESS 100LQFP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number EZ80L92AZ050SC00T-ND EZ80L92AZ050SC00TR EZ80L92AZ050SC00TR
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 50 MHz 50 MHz 50 MHz
ROM Type ROMLess ROMLess; ROMless
Supply Voltage 3 to 3.6 volts 3.6 volts
Serial Interface SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7868AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - ADUC845BCP62-3 - 911046-ADUC845BCP62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers