High voltage double diode
Diode Array 2 Independent Standard 300V 250mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
DIODE ARRAY GP 300V 250MA 6TSSOP
DIODE ARRAY GP 300V 250MA 6TSSOP
Rectifier Diode, 2 Element, 0.25A, 300V V(RRM), Silicon
DIODE ARRAY GP 300V 250MA 6TSSOP Product overview: BAW101S,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 250MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAW101S,115 can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 300V 250MA 6TSSOP
| Nexperia B.V. | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | BAW101S,115 | 1727-BAW101S,115TR-ND | BAW101S,115 | 286-BAW101S,115 | BAW101S,115 |
| Product Name | High voltage double diode | Diode Arrays | 300V 250MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Applications | High Voltage | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| VF | 1.1 to 0.0011 volts | 1.1 volts | |||
| IF | 250 mA | ||||
| VR | 300 volts |