Zilog Interface - Interface - Telecom - CYG2217 CYG2217

Description
Manufacturer: IXYS Win Source Part Number: 203211-CYG2217 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Includes: Electronic Inductor and Gyrator, Low Power Hook Switch, Ring Detector, Surge Protection Family Name: CYG2217 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 18-DIP Purpose: Data Access Arrangement (DAA) Supply Voltage - Operating: 5V Operating Supply Current: 5mA Introduction Date: May 14, 2001 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 203211-CYG2217 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Includes: Electronic Inductor and Gyrator, Low Power Hook Switch, Ring Detector, Surge Protection Family Name: CYG2217 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 18-DIP Purpose: Data Access Arrangement (DAA) Supply Voltage - Operating: 5V Operating Supply Current: 5mA Introduction Date: May 14, 2001 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - CYG2217 - 203211-CYG2217 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - CYG2217
203211-CYG2217
Interface - Interface - Telecom - CYG2217 203211-CYG2217
Manufacturer: IXYS Win Source Part Number: 203211-CYG2217 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Includes: Electronic Inductor and Gyrator, Low Power Hook Switch, Ring Detector, Surge Protection Family Name: CYG2217 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 18-DIP Purpose: Data Access Arrangement (DAA) Supply Voltage - Operating: 5V Operating Supply Current: 5mA Introduction Date: May 14, 2001 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 203211-CYG2217
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Includes: Electronic Inductor and Gyrator, Low Power Hook Switch, Ring Detector, Surge Protection
Family Name: CYG2217
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 18-DIP
Purpose: Data Access Arrangement (DAA)
Supply Voltage - Operating: 5V
Operating Supply Current: 5mA
Introduction Date: May 14, 2001
ECCN: EAR99
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
702-CYG2217
Interface Transceiver IC 702-CYG2217
IC TELECOM INTERFACE 18DIP Product overview: CYG2217 from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-CYG2217 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 18DIP Product overview: CYG2217 from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-CYG2217 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Telecom - CYG2217 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
CYG2217
Integrated Circuits (ICs) - Interface - Telecom CYG2217
IC TELECOM INTERFACE 18DIP

IC TELECOM INTERFACE 18DIP

Supplier's Site
IC TELECOM INTERFACE 18DIP - 415-CYG2217 - Utmel Electronic Limited
Hong Kong, China
IC TELECOM INTERFACE 18DIP
415-CYG2217
IC TELECOM INTERFACE 18DIP 415-CYG2217
IC TELECOM INTERFACE 18DIP

IC TELECOM INTERFACE 18DIP

Supplier's Site
Telecom - CYG2217 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
CYG2217
Telecom CYG2217
Telecom IC Data Access Arrangement (DAA) 18-DIP

Telecom IC Data Access Arrangement (DAA) 18-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 203211-CYG2217 702-CYG2217 CYG2217 415-CYG2217 CYG2217
Product Name Interface - Interface - Telecom - CYG2217 Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom IC TELECOM INTERFACE 18DIP Telecom
Supply Voltage Other; 5V Other; 5V Other 5V; Other; 5V Other; 5V
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP; 18-DIP Tube DIP; 18-DIP Module (0.850, 21.59mm), 9 Leads DIP; 18-DIP Module (0.850\", 21.59mm), 9 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1898034 - RS Components, Ltd.
Specs
Technology RS232
Device Type Receiver; Transmitter; Transceiver; Receiver
Features RoHS
View Details
SN55LVDS33-SP High-Speed Differential Receiver - 5962-0724801VFA - Texas Instruments
Specs
Technology LVDS
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Octal buffer/line driver; 3-state - 74ALVC541D-Q100J - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details
Interface Transceiver IC - 702-SI32193-A-ZM2 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers