LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) PWM Dimming 8-SOIC
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) PWM Dimming 8-SOIC
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) PWM Dimming 8-SOIC
LED Lighting Driver ICs 8V-550V 2.5W Product overview: CPC9909NTR from IXYS Integrated Circuits is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 550V, 2.5W. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 8V, 550V, 2.5W, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-CPC9909NTR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1118015-CPC9909NTR
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: AC DC Offline Switcher
Package: Tape & Reel
Applications: Signage
Standard Package: 2,000
Mounting: SMD (SMT)
Frequency: 30kHz ~ 120kHz
Internal Switch(s): No
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 8V
Voltage - Supply (Max): 550V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: IXYS Integrated Circuits Division
Other Names: 212-CPC9909NCT,212-C
Base Product Number: CPC9909
LED Lighting Drivers 8V-550V 2.5W
IC LED DRIVER OFFL PWM 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 212-CPC9909NTR-ND | 745-CPC9909NTR | 1118015-CPC9909NTR | CPC9909NTR | CPC9909NTR |
| Product Name | LED Drivers | 8V 550V 2.5W LED Driver IC | Integrated Circuits (ICs) - PMIC - LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |