Littelfuse, Inc. 8V 550V 2.5W LED Driver IC CPC9909NE

Description
LED Lighting Driver ICs 8V-550V 2.5W Product overview: CPC9909NE from IXYS Integrated Circuits is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 550V, 2.5W. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 8V, 550V, 2.5W, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-CPC9909NE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LED Lighting Driver ICs 8V-550V 2.5W Product overview: CPC9909NE from IXYS Integrated Circuits is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 550V, 2.5W. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 8V, 550V, 2.5W, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-CPC9909NE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8V 550V 2.5W LED Driver IC
745-CPC9909NE
8V 550V 2.5W LED Driver IC 745-CPC9909NE
LED Lighting Driver ICs 8V-550V 2.5W Product overview: CPC9909NE from IXYS Integrated Circuits is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 550V, 2.5W. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 8V, 550V, 2.5W, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-CPC9909NE can be used for catalog matching and distributor lookup.

LED Lighting Driver ICs 8V-550V 2.5W Product overview: CPC9909NE from IXYS Integrated Circuits is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 550V, 2.5W. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 8V, 550V, 2.5W, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-CPC9909NE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1320315-CPC9909NE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
1320315-CPC9909NE
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 1320315-CPC9909NE
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 1320315-CPC9909NE Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers Packaging: Tube Type: AC DC Offline Switcher Applications: Signage Standard Package: 100 Mounting: Surface Mount Frequency: 30kHz ~ 120kHz Internal Switch(s): No Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Voltage - Supply (Min): 8V Voltage - Supply (Max): 550V Supplier Device Package: 8-SOIC-EP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CLA328 Base Product Number: CPC9909 RoHS Status: ROHS3 Compliant

Manufacturer: IXYS Integrated Circuits Division
Win Source Part Number: 1320315-CPC9909NE
Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Packaging: Tube
Type: AC DC Offline Switcher
Applications: Signage
Standard Package: 100
Mounting: Surface Mount
Frequency: 30kHz ~ 120kHz
Internal Switch(s): No
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 8V
Voltage - Supply (Max): 550V
Supplier Device Package: 8-SOIC-EP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CLA328
Base Product Number: CPC9909
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
LED Drivers - 212-CPC9909NE-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
212-CPC9909NE-ND
LED Drivers 212-CPC9909NE-ND
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) PWM Dimming 8-SOIC-EP

LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) PWM Dimming 8-SOIC-EP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - CPC9909NE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
CPC9909NE
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers CPC9909NE
IC LED DRIVER OFFL PWM 8SOIC

IC LED DRIVER OFFL PWM 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
LED Lighting Drivers
CPC9909NE
LED Lighting Drivers CPC9909NE
LED Lighting Drivers 8V-550V 2.5W

LED Lighting Drivers 8V-550V 2.5W

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 745-CPC9909NE 1320315-CPC9909NE 212-CPC9909NE-ND CPC9909NE CPC9909NE
Product Name 8V 550V 2.5W LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LED Lighting Drivers
Number of Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - CAT4016HV6-T2 - 914734-CAT4016HV6-T2 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 24-TQFN (4x4)
View Details
LED Drivers - 427668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 0.5455 volts
Output Voltage 24 volts
Features RoHS Compliant
View Details
LED Driver IC - 739-AAT1235IRN-T1 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
View Details
2 suppliers
LM3402HV 0.5A Constant Current Buck Regulator for High Power LED Drivers - LM3402HVMMX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 75 volts
View Details
7 suppliers