Zilog Integrated Circuits (ICs) - Interface - Telecom CPC7695BCTR

Description
Win Source Part Number: 1338893-CPC7695BCTR Category: Integrated Circuits (ICs) - Interface - Telecom Package: Tape & Reel Number of Circuits: 1 Standard Package: 1,000 Power (Watts): 10.5 mW Function: Line Card Access Switch Interface: TTL Current - Supply: 2mA Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: IXYS Integrated Circuits Division Base Product Number: CPC7695 California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1338893-CPC7695BCTR Category: Integrated Circuits (ICs) - Interface - Telecom Package: Tape & Reel Number of Circuits: 1 Standard Package: 1,000 Power (Watts): 10.5 mW Function: Line Card Access Switch Interface: TTL Current - Supply: 2mA Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: IXYS Integrated Circuits Division Base Product Number: CPC7695 California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Telecom - 1338893-CPC7695BCTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1338893-CPC7695BCTR
Integrated Circuits (ICs) - Interface - Telecom 1338893-CPC7695BCTR
Win Source Part Number: 1338893-CPC7695BCTR Category: Integrated Circuits (ICs) - Interface - Telecom Package: Tape & Reel Number of Circuits: 1 Standard Package: 1,000 Power (Watts): 10.5 mW Function: Line Card Access Switch Interface: TTL Current - Supply: 2mA Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: IXYS Integrated Circuits Division Base Product Number: CPC7695 California Prop 65: Warning Information

Win Source Part Number: 1338893-CPC7695BCTR
Category: Integrated Circuits (ICs) - Interface - Telecom
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 1,000
Power (Watts): 10.5 mW
Function: Line Card Access Switch
Interface: TTL
Current - Supply: 2mA
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: IXYS Integrated Circuits Division
Base Product Number: CPC7695
California Prop 65: Warning Information

Buy Now Datasheet
IC TELECOM INTERFACE 28SOIC

IC TELECOM INTERFACE 28SOIC

Supplier's Site Datasheet
Telecom - CPC7695BCTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Line Card Access Switch 28-SOIC

Telecom IC Line Card Access Switch 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - CPC7695BCTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
CPC7695BCTR
Integrated Circuits (ICs) - Interface - Telecom CPC7695BCTR
IC TELECOM INTERFACE 28SOIC

IC TELECOM INTERFACE 28SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1338893-CPC7695BCTR CPC7695BCTR CPC7695BCTR CPC7695BCTR
Product Name Integrated Circuits (ICs) - Interface - Telecom Telecom Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Sensor Interface Sensor Interface
Supply Voltage Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V Other
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - CODECs - AD1843JS - Lingto Electronic Limited
Rochester Electronics
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Bus buffer/line driver; 3-state - 74AHC1G125GZ-Q10YL - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details