IXYS Corporation Interface - Interface - Telecom - CPC7593BBTR CPC7593BBTR

Description
Manufacturer: IXYS Win Source Part Number: 137728-CPC7593BBTR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 10.5mW Includes: Bounce-Free Switching, Tertiary Protection Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 110°C Case / Package: 28-SOIC Purpose: Line Card Access Switch Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 2mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 137728-CPC7593BBTR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 10.5mW Includes: Bounce-Free Switching, Tertiary Protection Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 110°C Case / Package: 28-SOIC Purpose: Line Card Access Switch Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 2mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - CPC7593BBTR - 137728-CPC7593BBTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - CPC7593BBTR
137728-CPC7593BBTR
Interface - Interface - Telecom - CPC7593BBTR 137728-CPC7593BBTR
Manufacturer: IXYS Win Source Part Number: 137728-CPC7593BBTR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 10.5mW Includes: Bounce-Free Switching, Tertiary Protection Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 110°C Case / Package: 28-SOIC Purpose: Line Card Access Switch Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 2mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 137728-CPC7593BBTR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Power (Watts): 10.5mW
Includes: Bounce-Free Switching, Tertiary Protection
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 110°C
Case / Package: 28-SOIC
Purpose: Line Card Access Switch
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 2mA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Telecom - CPC7593BBTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Line Card Access Switch 28-SOIC

Telecom IC Line Card Access Switch 28-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 137728-CPC7593BBTR CPC7593BBTR
Product Name Interface - Interface - Telecom - CPC7593BBTR Telecom
Supply Voltage Other; 4.5 V ~ 5.5 V Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3011-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Line Interface ICs - 1907344 - RS Components, Ltd.
Specs
Technology RS232; Rs-232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details