IXYS Corporation Interface - Interface - Telecom - CPC7592BC CPC7592BC

Description
Manufacturer: IXYS Win Source Part Number: 1030025-CPC7592BC Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 10mW Includes: Bounce-Free Switching, Tertiary Protection Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 110°C Case / Package: 16-SOIC Purpose: Line Card Access Switch Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1030025-CPC7592BC Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 10mW Includes: Bounce-Free Switching, Tertiary Protection Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 110°C Case / Package: 16-SOIC Purpose: Line Card Access Switch Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - CPC7592BC - 1030025-CPC7592BC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - CPC7592BC
1030025-CPC7592BC
Interface - Interface - Telecom - CPC7592BC 1030025-CPC7592BC
Manufacturer: IXYS Win Source Part Number: 1030025-CPC7592BC Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 10mW Includes: Bounce-Free Switching, Tertiary Protection Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 110°C Case / Package: 16-SOIC Purpose: Line Card Access Switch Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1030025-CPC7592BC
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Power (Watts): 10mW
Includes: Bounce-Free Switching, Tertiary Protection
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 110°C
Case / Package: 16-SOIC
Purpose: Line Card Access Switch
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
702-CPC7592BC
Interface Transceiver IC 702-CPC7592BC
IC TELECOM INTERFACE 16SOIC Product overview: CPC7592BC from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-CPC7592BC can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 16SOIC Product overview: CPC7592BC from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-CPC7592BC can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Telecom - CPC7592BC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
CPC7592BC
Integrated Circuits (ICs) - Interface - Telecom CPC7592BC
IC TELECOM INTERFACE 16SOIC

IC TELECOM INTERFACE 16SOIC

Supplier's Site
Telecom - CPC7592BC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
CPC7592BC
Telecom CPC7592BC
Telecom IC Line Card Access Switch 16-SOIC

Telecom IC Line Card Access Switch 16-SOIC

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1030025-CPC7592BC 702-CPC7592BC CPC7592BC CPC7592BC
Product Name Interface - Interface - Telecom - CPC7592BC Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Supply Voltage Other; 4.5 V ~ 5.5 V Other; 4.5V ~ 5.5V Other Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transceivers - 1897618 - RS Components, Ltd.
Specs
Technology RS232; Rs-232
Device Type Receiver; Transmitter; Transceiver
Features RoHS
View Details
Dual buffer/line driver; 3-state - 74AHC2G241DC-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
 - 26LS34DC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Specialized - 34R3430R-4CVR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers