IXYS Corporation Interface - Interface - Telecom - CPC7583MD CPC7583MD

Description
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 771738-CPC7583MD Packaging: Tube Operating Temperature Range: -40°C ~ 110°C Package: 28-VDFN Exposed Pad Number of Circuits: 1 Mounting: SMD Power (Watts): 10.5W Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Line Card Access Switch Part Status: Obsolete(EOL) Includes: Bounce-Free Switching, Switch Timing, Tertiary Protector Family Name: CPC7583 Categories: Integrated Circuits (ICs) Operating Supply Current: 700μA Manufacturer Package: 28-DFN Alternative Parts (Cross-Reference): CPC7583MDTR; Introduction Date: September 16, 2002 Estimated EOL Date: 2020 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 771738-CPC7583MD Packaging: Tube Operating Temperature Range: -40°C ~ 110°C Package: 28-VDFN Exposed Pad Number of Circuits: 1 Mounting: SMD Power (Watts): 10.5W Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Line Card Access Switch Part Status: Obsolete(EOL) Includes: Bounce-Free Switching, Switch Timing, Tertiary Protector Family Name: CPC7583 Categories: Integrated Circuits (ICs) Operating Supply Current: 700μA Manufacturer Package: 28-DFN Alternative Parts (Cross-Reference): CPC7583MDTR; Introduction Date: September 16, 2002 Estimated EOL Date: 2020 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - CPC7583MD - 771738-CPC7583MD - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - CPC7583MD
771738-CPC7583MD
Interface - Interface - Telecom - CPC7583MD 771738-CPC7583MD
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 771738-CPC7583MD Packaging: Tube Operating Temperature Range: -40°C ~ 110°C Package: 28-VDFN Exposed Pad Number of Circuits: 1 Mounting: SMD Power (Watts): 10.5W Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Line Card Access Switch Part Status: Obsolete(EOL) Includes: Bounce-Free Switching, Switch Timing, Tertiary Protector Family Name: CPC7583 Categories: Integrated Circuits (ICs) Operating Supply Current: 700μA Manufacturer Package: 28-DFN Alternative Parts (Cross-Reference): CPC7583MDTR; Introduction Date: September 16, 2002 Estimated EOL Date: 2020 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: IXYS Integrated Circuits Division
Win Source Part Number: 771738-CPC7583MD
Packaging: Tube
Operating Temperature Range: -40°C ~ 110°C
Package: 28-VDFN Exposed Pad
Number of Circuits: 1
Mounting: SMD
Power (Watts): 10.5W
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Line Card Access Switch
Part Status: Obsolete(EOL)
Includes: Bounce-Free Switching, Switch Timing, Tertiary Protector
Family Name: CPC7583
Categories: Integrated Circuits (ICs)
Operating Supply Current: 700μA
Manufacturer Package: 28-DFN
Alternative Parts (Cross-Reference): CPC7583MDTR;
Introduction Date: September 16, 2002
Estimated EOL Date: 2020
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Telecom - CPC7583MD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
CPC7583MD
Telecom CPC7583MD
Telecom IC Line Card Access Switch 28-DFN

Telecom IC Line Card Access Switch 28-DFN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 771738-CPC7583MD CPC7583MD
Product Name Interface - Interface - Telecom - CPC7583MD Telecom
Supply Voltage Other; 4.5 V ~ 5.5 V Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1900682 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Low-power inverter - 74AUP1G04GM,132 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details
SN54ACT16240 16-BIT BUFFERS/DRIVERS WITH 3-STATE OUTPUTS - 5962-9201801MXA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details