Zilog Interface Transceiver IC CPC7581BA

Description
IC TELECOM INTERFACE 16SOIC Product overview: CPC7581BA from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-CPC7581BA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 16SOIC Product overview: CPC7581BA from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-CPC7581BA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
702-CPC7581BA
Interface Transceiver IC 702-CPC7581BA
IC TELECOM INTERFACE 16SOIC Product overview: CPC7581BA from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-CPC7581BA can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 16SOIC Product overview: CPC7581BA from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-CPC7581BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - CPC7581BA - 140476-CPC7581BA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - CPC7581BA
140476-CPC7581BA
Interface - Interface - Telecom - CPC7581BA 140476-CPC7581BA
Manufacturer: IXYS Win Source Part Number: 140476-CPC7581BA Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 10mW Includes: Bounce-Free Switching, Switch Timing, Tertiary Protector Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 110°C Case / Package: 16-SOIC Purpose: Line Card Access Switch Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 1.3mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: IXYS
Win Source Part Number: 140476-CPC7581BA
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Power (Watts): 10mW
Includes: Bounce-Free Switching, Switch Timing, Tertiary Protector
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 110°C
Case / Package: 16-SOIC
Purpose: Line Card Access Switch
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 1.3mA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Telecom - CPC7581BA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
CPC7581BA
Telecom CPC7581BA
Telecom IC Line Card Access Switch 16-SOIC

Telecom IC Line Card Access Switch 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - CPC7581BA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
CPC7581BA
Integrated Circuits (ICs) - Interface - Telecom CPC7581BA
IC TELECOM INTERFACE 16SOIC

IC TELECOM INTERFACE 16SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-CPC7581BA 140476-CPC7581BA CPC7581BA CPC7581BA
Product Name Interface Transceiver IC Interface - Interface - Telecom - CPC7581BA Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI32268-C-GMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers
Sensor and Detector Interfaces - A5366CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
7 suppliers
Human Machine Interface (HMI) - 762-4102 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Controllers - CP8916ATT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers