Zilog Interface - Interface - Telecom - CPC5712UTR CPC5712UTR

Description
Manufacturer: IXYS Win Source Part Number: 013262-CPC5712UTR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 50mW Includes: Fixed-Level Polarity Detector, Level Detector Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOP Purpose: Phone Line Monitor with Detectors (PLMD) Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 1.72mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 013262-CPC5712UTR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 50mW Includes: Fixed-Level Polarity Detector, Level Detector Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOP Purpose: Phone Line Monitor with Detectors (PLMD) Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 1.72mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - CPC5712UTR - 013262-CPC5712UTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - CPC5712UTR
013262-CPC5712UTR
Interface - Interface - Telecom - CPC5712UTR 013262-CPC5712UTR
Manufacturer: IXYS Win Source Part Number: 013262-CPC5712UTR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 50mW Includes: Fixed-Level Polarity Detector, Level Detector Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOP Purpose: Phone Line Monitor with Detectors (PLMD) Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 1.72mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 013262-CPC5712UTR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Power (Watts): 50mW
Includes: Fixed-Level Polarity Detector, Level Detector
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOP
Purpose: Phone Line Monitor with Detectors (PLMD)
Supply Voltage - Operating: 3 V to 5.5 V
Operating Supply Current: 1.72mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Telecom CPC5712UTR
IC TELECOM INTERFACE 16SOP

IC TELECOM INTERFACE 16SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - CPC5712UTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
CPC5712UTR
Integrated Circuits (ICs) - Interface - Telecom CPC5712UTR
IC TELECOM INTERFACE 16SOP

IC TELECOM INTERFACE 16SOP

Supplier's Site
Telecom - CPC5712UTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
CPC5712UTR
Telecom CPC5712UTR
Telecom IC Phone Line Monitor with Detectors (PLMD) 16-SOP

Telecom IC Phone Line Monitor with Detectors (PLMD) 16-SOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 013262-CPC5712UTR CPC5712UTR CPC5712UTR CPC5712UTR
Product Name Interface - Interface - Telecom - CPC5712UTR Telecom Integrated Circuits (ICs) - Interface - Telecom Telecom
Supply Voltage Other; 3 V ~ 5.5 V Other; 3V ~ 5.5V Other Other; 3V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 716-PEB3322HLV1.4 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Bulk
View Details
3 suppliers
Interface Transceiver IC - 702-SI3050-E1-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
 - 26LS34SC - Rochester Electronics
Specs
Technology RS422
Package Type SOIC; SOIC16
View Details
2 suppliers
LVDS Interface Ics - 1907350P - RS Components, Ltd.
Specs
Technology LVDS; LVCMOS; Bus LVDS
Features RoHS
# of Rx 1 #
View Details