Manufacturer: IXYS Integrated Circuits Division
Win Source Part Number: 812021-CPC5712U
Packaging: Tube
Mounting Style: SMD
Number of Circuits: 1
Power (Watts): 50mW
Function: Phone Line Monitor with Detectors (PLMD)
Current - Supply: 1.72mA
Includes: Fixed-Level Polarity Detector, Level Detector
Supplier Device Package: 16-SOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-SSOP
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V
IC TELECOM INTERFACE 16SOP
Telecom IC Phone Line Monitor with Detectors (PLMD) 16-SOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 812021-CPC5712U | CPC5712U | CPC5712U | CPC5712U |
| Product Name | Interface - Interface - Telecom - CPC5712U | Integrated Circuits (ICs) - Interface - Telecom | Telecom | Telecom |
| Supply Voltage | Other; 3V ~ 5.5V | Other | Other; 3V ~ 5.5V | Other; 3V ~ 5.5V |