IXYS Corporation Interface - Interface - Telecom - CPC5610A CPC5610A

Description
Manufacturer: IXYS Win Source Part Number: 129860-CPC5610A Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 1W Includes: Half-Wave Ring Detector Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 32-SOIC Purpose: Data Access Arrangement (DAA) Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 129860-CPC5610A Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 1W Includes: Half-Wave Ring Detector Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 32-SOIC Purpose: Data Access Arrangement (DAA) Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - CPC5610A - 129860-CPC5610A - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - CPC5610A
129860-CPC5610A
Interface - Interface - Telecom - CPC5610A 129860-CPC5610A
Manufacturer: IXYS Win Source Part Number: 129860-CPC5610A Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 1W Includes: Half-Wave Ring Detector Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 32-SOIC Purpose: Data Access Arrangement (DAA) Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 129860-CPC5610A
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Power (Watts): 1W
Includes: Half-Wave Ring Detector
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 32-SOIC
Purpose: Data Access Arrangement (DAA)
Supply Voltage - Operating: 3 V to 5.5 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface Transceiver IC - 702-CPC5610A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-CPC5610A
Interface Transceiver IC 702-CPC5610A
IC TELECOM INTERFACE 32SOIC Product overview: CPC5610A from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-CPC5610A can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 32SOIC Product overview: CPC5610A from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-CPC5610A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - CPC5610A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
CPC5610A
Telecom CPC5610A
Telecom IC Data Access Arrangement (DAA) 32-SOIC

Telecom IC Data Access Arrangement (DAA) 32-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - CPC5610A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
CPC5610A
Integrated Circuits (ICs) - Interface - Telecom CPC5610A
IC TELECOM INTERFACE 32SOIC

IC TELECOM INTERFACE 32SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 129860-CPC5610A 702-CPC5610A CPC5610A CPC5610A
Product Name Interface - Interface - Telecom - CPC5610A Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom
Supply Voltage Other; 3 V ~ 5.5 V Other; 3V ~ 5.5V Other; 3V ~ 5.5V Other
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - AD7869JQ - 909814-AD7869JQ - Win Source Electronics
Specs
Device Type Sensor Interface
Package Type DIP; 24-CDIP
View Details
2 suppliers
Line Interface ICs - 1906149 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
Interface module - 289-597 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
 - A4942GESTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN20
View Details