IXYS Corporation Interface - Interface - Drivers, Receivers, Transceivers - CPC5601D CPC5601D

Description
Manufacturer: IXYS Win Source Part Number: 1030005-CPC5601D Packaging: Tube/Rail Mounting: SMD (SMT) Categories: Integrated Circuits Temperature Range - Operating: 0°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1030005-CPC5601D Packaging: Tube/Rail Mounting: SMD (SMT) Categories: Integrated Circuits Temperature Range - Operating: 0°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - CPC5601D - 1030005-CPC5601D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - CPC5601D
1030005-CPC5601D
Interface - Interface - Drivers, Receivers, Transceivers - CPC5601D 1030005-CPC5601D
Manufacturer: IXYS Win Source Part Number: 1030005-CPC5601D Packaging: Tube/Rail Mounting: SMD (SMT) Categories: Integrated Circuits Temperature Range - Operating: 0°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1030005-CPC5601D
Packaging: Tube/Rail
Mounting: SMD (SMT)
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-CPC5601D
Interface Transceiver IC 710-CPC5601D
IC DRIVER 16SOIC Product overview: CPC5601D from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-CPC5601D can be used for catalog matching and distributor lookup.

IC DRIVER 16SOIC Product overview: CPC5601D from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-CPC5601D can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - CPC5601D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
CPC5601D
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers CPC5601D
IC DRIVER 16SOIC

IC DRIVER 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1030005-CPC5601D 710-CPC5601D CPC5601D
Product Name Interface - Interface - Drivers, Receivers, Transceivers - CPC5601D Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Supply Voltage Other; 2.5 V ~ 5.5 V Other; 2.5V ~ 5.5V Other
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Controllers - AN983BL - 052209-AN983BL - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 3.6 V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; PG-PQFP-128
View Details
2 suppliers
Interface Transceiver IC - 702-SI32178-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tray
View Details
4 suppliers
Interface - Specialized - 32P4802-CGT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Line Interface ICs - 1899967P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Line Driver, Driver
Features RoHS
View Details