Infineon Technologies AG Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TLE49421HALA1

Description
Win Source Part Number: 1099704-TLE49421HALA 1 Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Package: Tape & Box (TB) Standard Package: 2,000 Technology: Hall Effect Output Type: Current Source Function: Special Purpose Current - Supply (Max): 16.8mA Voltage - Supply: 4.5V ~ 20V Mounting Type: Through Hole Package / Case: 2-SIP, SSO-2-2 Supplier Device Package: PG-SSO-2-2 Alternative Parts (Cross-Reference): TLE4941CBAMA1; TLE49421CBAMA1; TLE4941PLUSCAAMA1; VF401TLE4942-1; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: INFINFTLE49421HALA1, TLE4942-1-ND,TLE4942 1HALA1TB,SP000015067 ,TLE4942-1,2156-TLE4 9421HALA1 Base Product Number: TLE49421
Request a Quote Datasheet
Description
Win Source Part Number: 1099704-TLE49421HALA 1 Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Package: Tape & Box (TB) Standard Package: 2,000 Technology: Hall Effect Output Type: Current Source Function: Special Purpose Current - Supply (Max): 16.8mA Voltage - Supply: 4.5V ~ 20V Mounting Type: Through Hole Package / Case: 2-SIP, SSO-2-2 Supplier Device Package: PG-SSO-2-2 Alternative Parts (Cross-Reference): TLE4941CBAMA1; TLE49421CBAMA1; TLE4941PLUSCAAMA1; VF401TLE4942-1; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: INFINFTLE49421HALA1, TLE4942-1-ND,TLE4942 1HALA1TB,SP000015067 ,TLE4942-1,2156-TLE4 9421HALA1 Base Product Number: TLE49421
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1099704-TLE49421HALA1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1099704-TLE49421HALA1
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1099704-TLE49421HALA1
Win Source Part Number: 1099704-TLE49421HALA 1 Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Package: Tape & Box (TB) Standard Package: 2,000 Technology: Hall Effect Output Type: Current Source Function: Special Purpose Current - Supply (Max): 16.8mA Voltage - Supply: 4.5V ~ 20V Mounting Type: Through Hole Package / Case: 2-SIP, SSO-2-2 Supplier Device Package: PG-SSO-2-2 Alternative Parts (Cross-Reference): TLE4941CBAMA1; TLE49421CBAMA1; TLE4941PLUSCAAMA1; VF401TLE4942-1; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: INFINFTLE49421HALA1, TLE4942-1-ND,TLE4942 1HALA1TB,SP000015067 ,TLE4942-1,2156-TLE4 9421HALA1 Base Product Number: TLE49421

Win Source Part Number: 1099704-TLE49421HALA1
Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Series: Automotive, AEC-Q100
Package: Tape & Box (TB)
Standard Package: 2,000
Technology: Hall Effect
Output Type: Current Source
Function: Special Purpose
Current - Supply (Max): 16.8mA
Voltage - Supply: 4.5V ~ 20V
Mounting Type: Through Hole
Package / Case: 2-SIP, SSO-2-2
Supplier Device Package: PG-SSO-2-2
Alternative Parts (Cross-Reference): TLE4941CBAMA1; TLE49421CBAMA1; TLE4941PLUSCAAMA1; VF401TLE4942-1;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: INFINFTLE49421HALA1,TLE4942-1-ND,TLE49421HALA1TB,SP000015067,TLE4942-1,2156-TLE49421HALA1
Base Product Number: TLE49421

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1099704-TLE49421HALA1
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Relays - Industrial Mount - SGTA4650 - VAST STOCK CO., LIMITED
Specs
Operating Temp -40 to 194 F (-40 to 90 C)
View Details
Solid State Relays - 2946-859-902-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details