Infineon Technologies AG Solid State Relays - PVR3300 PVR3300

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1090797-PVR3300 Packaging: Tube/Rail Termination Style: PC Pin Mounting: Through Hole Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 180mA Voltage - Load: 0 to 300 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 24 Ohm Case / Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1090797-PVR3300 Packaging: Tube/Rail Termination Style: PC Pin Mounting: Through Hole Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 180mA Voltage - Load: 0 to 300 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 24 Ohm Case / Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PVR3300 - 1090797-PVR3300 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PVR3300
1090797-PVR3300
Solid State Relays - PVR3300 1090797-PVR3300
Manufacturer: Infineon Technologies Win Source Part Number: 1090797-PVR3300 Packaging: Tube/Rail Termination Style: PC Pin Mounting: Through Hole Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 180mA Voltage - Load: 0 to 300 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 24 Ohm Case / Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1090797-PVR3300
Packaging: Tube/Rail
Termination Style: PC Pin
Mounting: Through Hole
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: DPST (2 Form A)
Relay Type: Relay
Load Current: 180mA
Voltage - Load: 0 to 300 V
Categories: Relays
Status: Obsolete(EOL)
Max On Resistance: 24 Ohm
Case / Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Solid State Relays - PVR3300-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PVR3300-ND
Solid State Relays PVR3300-ND
"Solid State DPST-NO (2 Form A) x 2 16-DIP (0.300"", 7.62mm), 10 Leads"

"Solid State DPST-NO (2 Form A) x 2 16-DIP (0.300"", 7.62mm), 10 Leads"

Buy Now Datasheet
Relays - Solid State Relays - PVR3300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
PVR3300
Relays - Solid State Relays PVR3300
SSR RELAY DPST-NO 180MA 0-300V

SSR RELAY DPST-NO 180MA 0-300V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 1090797-PVR3300 PVR3300-ND PVR3300
Product Name Solid State Relays - PVR3300 Solid State Relays Relays - Solid State Relays
Mounting PCBoard; Through Hole PCBoard Through Hole
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid-state relay module - 788-721 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
2 suppliers
Solid State Relays - PVT312PBF-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
5 suppliers