IXYS Corporation Isolators - Gate Drivers - CPC1580P CPC1580P

Description
Manufacturer: IXYS Win Source Part Number: 867091-CPC1580P Operating Temperature Range: -40°C ~ 110°C Features: - Gate Driver Optical Coupling 3750Vrms 1 Channel 8-Flatpack Package: 8-SMD, Gull Wing Package: Tube Mounting: Surface Mount Family Name: CPC1580 Categories: Isolators Case / Package: 8-Flatpack ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 867091-CPC1580P Operating Temperature Range: -40°C ~ 110°C Features: - Gate Driver Optical Coupling 3750Vrms 1 Channel 8-Flatpack Package: 8-SMD, Gull Wing Package: Tube Mounting: Surface Mount Family Name: CPC1580 Categories: Isolators Case / Package: 8-Flatpack ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - CPC1580P - 867091-CPC1580P - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - CPC1580P
867091-CPC1580P
Isolators - Gate Drivers - CPC1580P 867091-CPC1580P
Manufacturer: IXYS Win Source Part Number: 867091-CPC1580P Operating Temperature Range: -40°C ~ 110°C Features: - Gate Driver Optical Coupling 3750Vrms 1 Channel 8-Flatpack Package: 8-SMD, Gull Wing Package: Tube Mounting: Surface Mount Family Name: CPC1580 Categories: Isolators Case / Package: 8-Flatpack ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: IXYS
Win Source Part Number: 867091-CPC1580P
Operating Temperature Range: -40°C ~ 110°C
Features: - Gate Driver Optical Coupling 3750Vrms 1 Channel 8-Flatpack
Package: 8-SMD, Gull Wing
Package: Tube
Mounting: Surface Mount
Family Name: CPC1580
Categories: Isolators
Case / Package: 8-Flatpack
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 867091-CPC1580P
Product Name Isolators - Gate Drivers - CPC1580P
Operating Temperature -40 to 230 F (-40 to 110 C)
Unlock Full Specs
to access all available technical data

Similar Products

8B36 Potentiometer Input Module - 8B36-03 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details