IXYS Corporation Dual Bipolar Transistor CPC1302GSTR

Description
Transistor Output Optocouplers Dual Optocoupler High-Voltage Product overview: CPC1302GSTR from IXYS Integrated Circuits is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CPC1302GSTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Transistor Output Optocouplers Dual Optocoupler High-Voltage Product overview: CPC1302GSTR from IXYS Integrated Circuits is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CPC1302GSTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Bipolar Transistor
903-CPC1302GSTR
Dual Bipolar Transistor 903-CPC1302GSTR
Transistor Output Optocouplers Dual Optocoupler High-Voltage Product overview: CPC1302GSTR from IXYS Integrated Circuits is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CPC1302GSTR can be used for catalog matching and distributor lookup.

Transistor Output Optocouplers Dual Optocoupler High-Voltage Product overview: CPC1302GSTR from IXYS Integrated Circuits is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CPC1302GSTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - CPC1302GSTR - 771727-CPC1302GSTR - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - CPC1302GSTR
771727-CPC1302GSTR
Optoisolators - Transistor, Photovoltaic Output - CPC1302GSTR 771727-CPC1302GSTR
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 771727-CPC1302GSTR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Darlington Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 40μs, 5μs Number of Channels: 2 Voltage - Isolation: 3750Vrms Turn On / Turn Off Time (Typ): 5μs, 60μs Family Name: CPC1302 Categories: Isolators Manufacturer Package: 8-SMD Output Voltage MAX: 350V Current - DC Forward (If) (Maximum): 1mA Current Transfer Ratio (Minimum): 1000% @ 1mA Current Transfer Ratio (Maximum): 8000% @ 1mA Vce Saturation (Maximum): 1.2V Alternative Parts (Cross-Reference): LTV8D52STA1-V; LTV8D52S-V; TLP627-2TP1FT; TLP627-2(TP1,F); Introduction Date: May 20, 2008 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: IXYS Integrated Circuits Division
Win Source Part Number: 771727-CPC1302GSTR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Darlington
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 40μs, 5μs
Number of Channels: 2
Voltage - Isolation: 3750Vrms
Turn On / Turn Off Time (Typ): 5μs, 60μs
Family Name: CPC1302
Categories: Isolators
Manufacturer Package: 8-SMD
Output Voltage MAX: 350V
Current - DC Forward (If) (Maximum): 1mA
Current Transfer Ratio (Minimum): 1000% @ 1mA
Current Transfer Ratio (Maximum): 8000% @ 1mA
Vce Saturation (Maximum): 1.2V
Alternative Parts (Cross-Reference): LTV8D52STA1-V; LTV8D52S-V; TLP627-2TP1FT; TLP627-2(TP1,F);
Introduction Date: May 20, 2008
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Darlington Transistors
Product Number 903-CPC1302GSTR 771727-CPC1302GSTR
Product Name Dual Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - CPC1302GSTR
Package Type Reel SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219473 - RS Components, Ltd.
Specs
Polarity NPN; PNP
Package Type Sot-363 (sc-88)
Number of units in IC 2
View Details
60 V, 1 A PNP medium power transistors - BC52-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
4 suppliers
65V 0.1A SOT-23 Bipolar Transistor - 276-BC856A E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers