TE Connectivity Solid State Relays 1-2323802-3

Description
Body Features Enclosure Type : Dust Protected Product Weight : 18.3 G  [.65 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 23.5 MM  [.925 INCH ] Product Length : 35.5 MM  [1.39 INCH ] Product Width : 21.8 MM  [.858 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 4 - 32 Load Voltage Rating (VRMS) : 48 - 480 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Slots Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Random Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Quick Connect Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Dust Protected Product Weight : 18.3 G  [.65 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 23.5 MM  [.925 INCH ] Product Length : 35.5 MM  [1.39 INCH ] Product Width : 21.8 MM  [.858 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 4 - 32 Load Voltage Rating (VRMS) : 48 - 480 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Slots Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Random Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Quick Connect Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 1-2323802-3 - TE Connectivity
Berwyn, PA, United States
Solid State Relays
1-2323802-3
Solid State Relays 1-2323802-3
Body Features Enclosure Type : Dust Protected Product Weight : 18.3 G  [.65 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 23.5 MM  [.925 INCH ] Product Length : 35.5 MM  [1.39 INCH ] Product Width : 21.8 MM  [.858 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 4 - 32 Load Voltage Rating (VRMS) : 48 - 480 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Slots Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Random Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Quick Connect Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 18.3 G  [.65 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO

Dimensions


  • Product Height : 23.5 MM  [.925 INCH ]
  • Product Length : 35.5 MM  [1.39 INCH ]
  • Product Width : 21.8 MM  [.858 INCH ]

Electrical Characteristics


  • Input Voltage Range (VDC) : 4 - 32
  • Load Voltage Rating (VRMS) : 48 - 480

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Flange with Mounting Slots

Operation/Application


  • Input Voltage Type : DC
  • Load Voltage Type : AC
  • Output Switching : Random

Product Type Features


  • Solid State Relay Type : Power Relay

Termination Features


  • Relay Connection Type : Terminals
  • Terminal Configuration : Quick Connect Terminals

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Buy Now Datasheet
Relays - 1-2323802-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SSRMP SERES,Mini Puk,10A,480VAC,R-DC I/P

SSRMP SERES,Mini Puk,10A,480VAC,R-DC I/P

Buy Now
Solid State Relay, Spst, 10A, 48-480Vac Rohs Compliant Potter&brumfield Te Connectivity - 83AH4977 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst, 10A, 48-480Vac Rohs Compliant Potter&brumfield Te Connectivity
83AH4977
Solid State Relay, Spst, 10A, 48-480Vac Rohs Compliant Potter&brumfield Te Connectivity 83AH4977
SOLID STATE RELAY, SPST, 10A, 48-480VAC ROHS COMPLIANT: YES

SOLID STATE RELAY, SPST, 10A, 48-480VAC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Solid State Relays
Product Number 1-2323802-3 1-2323802-3 83AH4977
Product Name Solid State Relays Relays Solid State Relay, Spst, 10A, 48-480Vac Rohs Compliant Potter&brumfield Te Connectivity
Approvals EU ELV Compliant; RoHS RoHS
Unlock Full Specs
to access all available technical data