Aratas America LLC G3VM-21UV11/51UV/61UV MOS FET Relays VSON(R), Voltage Driving Type G3VM-51UV(TR05)

Description
Very Small Outline Non-Leaded Package with Voltage Driving Type; VSON(R) MOS FET relay with current limiting internal resistor on the input side Operating input forward voltage: Recommendation 5V (Typical) Load voltage: 20 V, 50 V, 60 V 20-V Relay: Continuous load current of 1 A max. Low C × R = 7.2 pF·Ω, COFF (Typical) = 40 pF, RON (Typical) = 0.18 Ω 50-V Relay: Continuous load current of 0.3 A max. Low C × R = 12 pF·Ω, COFF (Typical) = 12 pF, RON (Typical) = 1 Ω 60-V Relay: Continuous load current of 0.4 A max. High Ambient operating temperature: -40°C to +110°C
Request a Quote Datasheet
Description
Very Small Outline Non-Leaded Package with Voltage Driving Type; VSON(R) MOS FET relay with current limiting internal resistor on the input side Operating input forward voltage: Recommendation 5V (Typical) Load voltage: 20 V, 50 V, 60 V 20-V Relay: Continuous load current of 1 A max. Low C × R = 7.2 pF·Ω, COFF (Typical) = 40 pF, RON (Typical) = 0.18 Ω 50-V Relay: Continuous load current of 0.3 A max. Low C × R = 12 pF·Ω, COFF (Typical) = 12 pF, RON (Typical) = 1 Ω 60-V Relay: Continuous load current of 0.4 A max. High Ambient operating temperature: -40°C to +110°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G3VM-21UV11/51UV/61UV MOS FET Relays VSON(R), Voltage Driving Type - G3VM-51UV(TR05) - Aratas America LLC
Hoffman Estates, IL, United States
G3VM-21UV11/51UV/61UV MOS FET Relays VSON(R), Voltage Driving Type
G3VM-51UV(TR05)
G3VM-21UV11/51UV/61UV MOS FET Relays VSON(R), Voltage Driving Type G3VM-51UV(TR05)
Very Small Outline Non-Leaded Package with Voltage Driving Type; VSON(R) MOS FET relay with current limiting internal resistor on the input side Operating input forward voltage: Recommendation 5V (Typical) Load voltage: 20 V, 50 V, 60 V 20-V Relay: Continuous load current of 1 A max. Low C × R = 7.2 pF·Ω, COFF (Typical) = 40 pF, RON (Typical) = 0.18 Ω 50-V Relay: Continuous load current of 0.3 A max. Low C × R = 12 pF·Ω, COFF (Typical) = 12 pF, RON (Typical) = 1 Ω 60-V Relay: Continuous load current of 0.4 A max. High Ambient operating temperature: -40°C to +110°C

Very Small Outline Non-Leaded Package
with Voltage Driving Type; VSON(R)
MOS FET relay with current limiting
internal resistor on the input side

  • Operating input forward voltage: Recommendation 5V (Typical)
  • Load voltage: 20 V, 50 V, 60 V
  • 20-V Relay: Continuous load current of 1 A max.
    Low C × R = 7.2 pF·Ω, COFF (Typical) = 40 pF, RON (Typical) = 0.18 Ω
  • 50-V Relay: Continuous load current of 0.3 A max.
    Low C × R = 12 pF·Ω, COFF (Typical) = 12 pF, RON (Typical) = 1 Ω
  • 60-V Relay: Continuous load current of 0.4 A max.
  • High Ambient operating temperature: -40°C to +110°C
Supplier's Site Datasheet
Solid State Relays - 39-G3VM-51UV(TR05)CT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
39-G3VM-51UV(TR05)CT-ND
Solid State Relays 39-G3VM-51UV(TR05)CT-ND
"Solid State SPST-NO (1 Form A) 4-SMD (0.096"", 2.45mm)"

"Solid State SPST-NO (1 Form A) 4-SMD (0.096"", 2.45mm)"

Buy Now Datasheet
Solid State Relays - 39-G3VM-51UV(TR05)TR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
39-G3VM-51UV(TR05)TR-ND
Solid State Relays 39-G3VM-51UV(TR05)TR-ND
"Solid State SPST-NO (1 Form A) 4-SMD (0.096"", 2.45mm)"

"Solid State SPST-NO (1 Form A) 4-SMD (0.096"", 2.45mm)"

Buy Now Datasheet
Solid State Relays - 39-G3VM-51UV(TR05)DKR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
39-G3VM-51UV(TR05)DKR-ND
Solid State Relays 39-G3VM-51UV(TR05)DKR-ND
"Solid State SPST-NO (1 Form A) 4-SMD (0.096"", 2.45mm)"

"Solid State SPST-NO (1 Form A) 4-SMD (0.096"", 2.45mm)"

Buy Now Datasheet
Mosfet Relay, Spst-No, 0.3A, 50V, Vson; Contact Form Omron Electronic Components - 94AC0776 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.3A, 50V, Vson; Contact Form Omron Electronic Components
94AC0776
Mosfet Relay, Spst-No, 0.3A, 50V, Vson; Contact Form Omron Electronic Components 94AC0776
MOSFET RELAY, SPST-NO, 0.3A, 50V, VSON; Contact Form:SPST-NO (1 Form A); Load Type:AC; Load Voltage Max:50V; Load Current:300mA; MOSFET Relay Package Style:VSON-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 0.3A, 50V, VSON; Contact Form:SPST-NO (1 Form A); Load Type:AC; Load Voltage Max:50V; Load Current:300mA; MOSFET Relay Package Style:VSON-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Solid State Relays - PCB Mount - G3VM-51UV(TR05) - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
G3VM-51UV(TR05)
Solid State Relays - PCB Mount G3VM-51UV(TR05)
Solid State Relays - PCB Mount MOSFET Relay VSONR 50V, 1 form A, 300mA

Solid State Relays - PCB Mount MOSFET Relay VSONR 50V, 1 form A, 300mA

Buy Now Datasheet

Technical Specifications

  Aratas America LLC DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number G3VM-51UV(TR05) 39-G3VM-51UV(TR05)CT-ND 94AC0776 G3VM-51UV(TR05)
Product Name G3VM-21UV11/51UV/61UV MOS FET Relays VSON(R), Voltage Driving Type Solid State Relays Mosfet Relay, Spst-No, 0.3A, 50V, Vson; Contact Form Omron Electronic Components Solid State Relays - PCB Mount
Mounting PCBoard Surface Mount
Switch Configuration FormA FormA; SPST-NO (1 Form A)
Approvals RoHS RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 230 F (-40 to 110 C)
Unlock Full Specs
to access all available technical data

Similar Products

G3VM-21UV11/51UV/61UV MOS FET Relays VSON(R), Voltage Driving Type - G3VM-51UV - Aratas America LLC
Specs
Operating Temp -40 to 230 F (-40 to 110 C)
View Details
4 suppliers
SMD 25mA 1.3V 0.12A Relay - 183-G3VM-401E - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
View Details
6 suppliers
Solid State Relays - Z914-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
2 suppliers