Zilog RF Transceiver ICs - C-MG2450A-02 C-MG2450A-02

Description
Manufacturer: Zilog Win Source Part Number: 926988-C-MG2450A-02 Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 72-VFBGA Package: Reel - TR Package: 72-VFBGA Mounting: Surface Mount Family Name: C-MG2450 Categories: RF/IF and RFID Case / Package: 72-VFBGA (5x5) ECCN: 5A002A1 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 269-5008-1, 269-5008-6, 269-5008-2
Request a Quote
Description
Manufacturer: Zilog Win Source Part Number: 926988-C-MG2450A-02 Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 72-VFBGA Package: Reel - TR Package: 72-VFBGA Mounting: Surface Mount Family Name: C-MG2450 Categories: RF/IF and RFID Case / Package: 72-VFBGA (5x5) ECCN: 5A002A1 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 269-5008-1, 269-5008-6, 269-5008-2
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - C-MG2450A-02 - 926988-C-MG2450A-02 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - C-MG2450A-02
926988-C-MG2450A-02
RF Transceiver ICs - C-MG2450A-02 926988-C-MG2450A-02
Manufacturer: Zilog Win Source Part Number: 926988-C-MG2450A-02 Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 72-VFBGA Package: Reel - TR Package: 72-VFBGA Mounting: Surface Mount Family Name: C-MG2450 Categories: RF/IF and RFID Case / Package: 72-VFBGA (5x5) ECCN: 5A002A1 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 269-5008-1, 269-5008-6, 269-5008-2

Manufacturer: Zilog
Win Source Part Number: 926988-C-MG2450A-02
Operating Temperature Range: -40°C ~ 85°C
Features: IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 72-VFBGA
Package: Reel - TR
Package: 72-VFBGA
Mounting: Surface Mount
Family Name: C-MG2450
Categories: RF/IF and RFID
Case / Package: 72-VFBGA (5x5)
ECCN: 5A002A1
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 269-5008-1, 269-5008-6, 269-5008-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 926988-C-MG2450A-02
Product Name RF Transceiver ICs - C-MG2450A-02
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Automotive PDoA UWB Transceiver - DW3300Q - Qorvo
Specs
Package Type Surface Mount; LGA
Features RoHS
Data Rate 850 to 6800 kbps
View Details