Ivie Enterprises, Inc. Automatic Scrubber Pioneer Eclipse PE340AS

Description
The PE340AS is a 26-inch automatic floor scrubber designed for speed and performance on large areas. Extremely quiet with twin 13-inch pads that clean up to 28,000 ft2 of floor per hour. Ergonomic controls and easy clean filters make the PE340AS simple to use and maintain. Ergonomic easy-to-use instrument panel. Optional Chemical Dosing System reduces solution usage by up to 50% Wide inlet for quick tank fill Easy access tank design with quick emptying features Easy access suction motor filter for quick cleaning Maximum safety with a simple but effective parking brake Traction drive for easy and smooth operation Optional on board 24V/15A battery charger Sound absorbing construction for extremely quiet operation 24V batteries for increased run-time
Description
The PE340AS is a 26-inch automatic floor scrubber designed for speed and performance on large areas. Extremely quiet with twin 13-inch pads that clean up to 28,000 ft2 of floor per hour. Ergonomic controls and easy clean filters make the PE340AS simple to use and maintain. Ergonomic easy-to-use instrument panel. Optional Chemical Dosing System reduces solution usage by up to 50% Wide inlet for quick tank fill Easy access tank design with quick emptying features Easy access suction motor filter for quick cleaning Maximum safety with a simple but effective parking brake Traction drive for easy and smooth operation Optional on board 24V/15A battery charger Sound absorbing construction for extremely quiet operation 24V batteries for increased run-time

Suppliers

Company
Product
Description
Supplier Links
Automatic Scrubber Pioneer Eclipse PE340AS
The PE340AS is a 26-inch automatic floor scrubber designed for speed and performance on large areas. Extremely quiet with twin 13-inch pads that clean up to 28,000 ft2 of floor per hour. Ergonomic controls and easy clean filters make the PE340AS simple to use and maintain. Ergonomic easy-to-use instrument panel. Optional Chemical Dosing System reduces solution usage by up to 50% Wide inlet for quick tank fill Easy access tank design with quick emptying features Easy access suction motor filter for quick cleaning Maximum safety with a simple but effective parking brake Traction drive for easy and smooth operation Optional on board 24V/15A battery charger Sound absorbing construction for extremely quiet operation 24V batteries for increased run-time

The PE340AS is a 26-inch automatic floor scrubber designed for speed and performance on large areas. Extremely quiet with twin 13-inch pads that clean up to 28,000 ft2 of floor per hour. Ergonomic controls and easy clean filters make the PE340AS simple to use and maintain.

  • Ergonomic easy-to-use instrument panel.
  • Optional Chemical Dosing System reduces solution usage by up to 50%
  • Wide inlet for quick tank fill
  • Easy access tank design with quick emptying features
  • Easy access suction motor filter for quick cleaning
  • Maximum safety with a simple but effective parking brake
  • Traction drive for easy and smooth operation
  • Optional on board 24V/15A battery charger
  • Sound absorbing construction for extremely quiet operation
  • 24V batteries for increased run-time
Supplier's Site

Technical Specifications

  Ivie Enterprises, Inc.
Product Category Floor Scrubbers
Product Number Pioneer Eclipse PE340AS
Product Name Automatic Scrubber
Power Battery
Unlock Full Specs
to access all available technical data

Similar Products

Chariot™ Deluxe Auto Scrubber-Pad Driver,215AH - CSX24D2 - Image Supply, Inc.
Specs
Scrubber Type Ride-On Scrubber
Cleaning Path 24 inch (610 mm)
Power Battery
View Details
Floor Cleaner - FL260 - Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Specs
Scrubber Type Walk-Behind Scrubber
Cleaning Path 10.24 inch (260 mm)
View Details
Windsor® Lightning™ 1500 Burnisher - 20" - B1500 - Image Supply, Inc.
Specs
Scrubber Type Walk-Behind Scrubber
Cleaning Path 19 inch (483 mm)
Power Electric (AC)
View Details