Image Supply, Inc. Windsor® Lightning™ 1500 Burnisher - 20" B1500

Description
Easy to use fully adjustable handle height system. Large 5-inch non-marking wheels for easy transport. 21.5" W x 48" H x 31" L. 1.75 hp enclosed permanent magnet DC, internally rectified. Pad Size: 20"; Pad Speed: 1500 RPM. Mechanical safety interlock to prevent accidental start-ups. Built in circuit breaker to protect motor. 20", ea
Description
Easy to use fully adjustable handle height system. Large 5-inch non-marking wheels for easy transport. 21.5" W x 48" H x 31" L. 1.75 hp enclosed permanent magnet DC, internally rectified. Pad Size: 20"; Pad Speed: 1500 RPM. Mechanical safety interlock to prevent accidental start-ups. Built in circuit breaker to protect motor. 20", ea

Suppliers

Company
Product
Description
Supplier Links
Windsor® Lightning™ 1500 Burnisher - 20" - B1500 - Image Supply, Inc.
Lumberton, NC, USA
Windsor® Lightning™ 1500 Burnisher - 20"
B1500
Windsor® Lightning™ 1500 Burnisher - 20" B1500
Easy to use fully adjustable handle height system. Large 5-inch non-marking wheels for easy transport. 21.5" W x 48" H x 31" L. 1.75 hp enclosed permanent magnet DC, internally rectified. Pad Size: 20"; Pad Speed: 1500 RPM. Mechanical safety interlock to prevent accidental start-ups. Built in circuit breaker to protect motor. 20", ea

Easy to use fully adjustable handle height system. Large 5-inch non-marking wheels for easy transport. 21.5" W x 48" H x 31" L. 1.75 hp enclosed permanent magnet DC, internally rectified. Pad Size: 20"; Pad Speed: 1500 RPM. Mechanical safety interlock to prevent accidental start-ups. Built in circuit breaker to protect motor.

20", ea

Supplier's Site

Technical Specifications

  Image Supply, Inc.
Product Category Floor Scrubbers
Product Number B1500
Product Name Windsor® Lightning™ 1500 Burnisher - 20"
Scrubber Type Walk-Behind Scrubber
Unlock Full Specs
to access all available technical data

Similar Products

Floor Cleaner - FL260 - Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Specs
Scrubber Type Walk-Behind Scrubber
Cleaning Path 10.24 inch (260 mm)
View Details
Saber™ Cutter Floor Scrubber w/Pad Drivers - SCX264D2 - Image Supply, Inc.
Specs
Scrubber Type Walk-Behind Scrubber
Cleaning Path 26 inch (660 mm)
Power Battery
View Details
Chariot™ Deluxe Auto Scrubber-Pad Driver,215AH - CSX24D2 - Image Supply, Inc.
Specs
Scrubber Type Ride-On Scrubber
Cleaning Path 24 inch (610 mm)
Power Battery
View Details