ITT Cannon Water Pumps Rule iL500P-24

Description
Rule iL500P-24 submersible pump
Request a Quote
Description
Rule iL500P-24 submersible pump
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Water Pumps - 7632553 - RS Components, Ltd.
Corby, Northants, United Kingdom
Water Pumps
7632553
Water Pumps 7632553
Rule iL500P-24 submersible pump

Rule iL500P-24 submersible pump

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Liquid Handling Pumps
Product Number 7632553
Product Name Water Pumps
Discharge Pressure 14.0 psi (9.84 m of Water)
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
NCL Medium Duty Centrifugal Pumps -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 3962.580 GPM (15009.77 L/min)
Media Chemical Pump
View Details