Win Source Part Number: 979509-MTV1-30PL82
Category: Connectors, Interconnects>Rectan
Series: MTV
Number of Positions: 30
Connector Type: Plug
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Copper Alloy
Standard Package: 1
Insulation Material: Polyester, Glass Filled
Style: Board to Board
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 5.00µin (0.127µm)
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Unshrouded
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
Current Rating (Amps): 3A
HTSUS: 8536.69.4040
Mfr: ITT Cannon, LLC
Other Names: 097468-0009,MTV130PL
Base Product Number: MTV1
| Win Source Electronics | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 979509-MTV1-30PL82 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Product Type | IC Headers |
| Mounting | Through-Hole; Through Hole |
| Current Rating | 3 amps |